location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MASTER PL-S 4 Pin energy-saving lamp 11,6 W 2G7 Cool white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MASTER PL-S 4 Pin
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26122970
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711500261229
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:27:18
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Eco passport (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product description (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips MASTER PL-S 4 Pin energy-saving lamp 11,6 W 2G7 Cool white
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pin
  • - Bulb size: 4P
  • - 2G7
  • - 900 lm Cool white 4100 K
  • - Dimmable
  • - Color Rendering Index (CRI): 82
Long product name Philips MASTER PL-S 4 Pin energy-saving lamp 11,6 W 2G7 Cool white :
The long product name of Philips MASTER PL-S 4 Pin energy-saving lamp 11,6 W 2G7 Cool white. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MASTER PL-S 4 Pin, 11.6 W, 2G7, 4100 K, 900 lm, 41 g
More>>>
Philips MASTER PL-S 4 Pin energy-saving lamp 11,6 W 2G7 Cool white:
The official description of Philips MASTER PL-S 4 Pin energy-saving lamp 11,6 W 2G7 Cool white as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Energy-saving compact fluorescent lampsCompact long-arc low-pressure mercury discharge lampEnvelope consists of 2 parallel narrow fluorescent tubes

Benefits
- Optimal light performance for short or long operation per switch on
- Long life and sustainable light output

Features
- 4-pin base without starter and capacitor
- Lamp characteristics are influenced by operating conditions and control gear used
- The lamps contain only 3 mg of mercury

Application
- Designed for use in hotels, restaurants, theatres and homes
- Suitable for use in signs, corridors, security and orientation lighting

Warnings and Safety
- Lamp light technical and electrical characteristics are influenced by operating conditions, i.e. lamp ambient temperature and operating position as well as applied HF control gear
- Shorter lamp life when often switching and not well pre-heated electrodes
- A lamp breaking is extremely unlikely to have any impact on your health. If a lamp breaks, ventilate the room for 30 minutes and remove the parts, preferably with gloves. Put them in a sealed plastic bag and take it to your local waste facilities for recycling. Do not use a vacuum cleaner.

Short summary description Philips MASTER PL-S 4 Pin energy-saving lamp 11,6 W 2G7 Cool white:
This short summary of the Philips MASTER PL-S 4 Pin energy-saving lamp 11,6 W 2G7 Cool white data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MASTER PL-S 4 Pin, 11,6 W, 2G7, 4P, 900 lm, Cool white

Long summary description Philips MASTER PL-S 4 Pin energy-saving lamp 11,6 W 2G7 Cool white:
This is an auto-generated long summary of Philips MASTER PL-S 4 Pin energy-saving lamp 11,6 W 2G7 Cool white based on the first three specs of the first five spec groups.

Philips MASTER PL-S 4 Pin. Bulb power: 11,6 W, Fitting/cap type: 2G7, Bulb size: 4P, Luminous flux: 900 lm, Light colour: Cool white, Color Rendering Index (CRI): 82

Performance
Bulb shape
Pin
Bulb size
4P
Luminous flux *
900 lm
Colour temperature *
4100 K
Bulb power *
11,6 W
Fitting/cap type *
2G7
Finish type
White
Light colour *
Cool white
Dimmable *
Yes
Color Rendering Index (CRI)
82
Product colour
White
Rated power
11,6 W
Luminous efficacy
82 lm/W
Bulb lifetime (@50% failures EM)
13000 h
Design temperature
28 °C
Performance
Chromaticity coordinate X
381
Chromaticity coordinate Y
379
Power
Bulb current
160 mA
Energy consumption (1000 hours)
13 kWh
Weight & dimensions
Height
219,9 mm
Diameter
2,8 cm
Weight
41 g
Other features
Mercury content
1,4 mg
Energy efficiency class (old)
A
Technical details
Lamps quantity
1 lamp(s)