location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 193V5LHSB2/57 LED display 47 cm (18.5") 1366 x 768 pixels HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
193V5LHSB2/57
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
193V5LHSB2/57
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581731182
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 193V5LHSB2/57 LED display 47 cm (18.5") 1366 x 768 pixels HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 47 cm (18.5") LCD TFT
  • - HD 1366 x 768 pixels 16:9
  • - 5 ms 200 cd/m² 700:1
  • - 15,24 W
Long product name Philips 193V5LHSB2/57 LED display 47 cm (18.5") 1366 x 768 pixels HD LCD Black :
The long product name of Philips 193V5LHSB2/57 LED display 47 cm (18.5") 1366 x 768 pixels HD LCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

18.5", 1366 x 768, LCD/TFT, W-LED, 200 cd/m2, 5ms, VGA, HDMI, 15.24W, 100-240V, VESA 100 x 100, 2.15 kg
More>>>
Philips 193V5LHSB2/57 LED display 47 cm (18.5") 1366 x 768 pixels HD LCD Black:
The official description of Philips 193V5LHSB2/57 LED display 47 cm (18.5") 1366 x 768 pixels HD LCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great LED images in vivid colors
Enjoy vivid LED pictures on this Philips display. Equipped with HDMI and SmartControl lite, it’s a great choice!

Vivid pictures every time
- LED technology for vivid colors
- SmartContrast for rich black details
- Easy display performance tuning with SmartControl Lite

Experience multimedia
- HDMI-ready for Full HD entertainment

Great choice
- Compact design saves space
- Mercury Free eco-friendly display
- VESA mount allows for flexibility

Short summary description Philips 193V5LHSB2/57 LED display 47 cm (18.5") 1366 x 768 pixels HD LCD Black:
This short summary of the Philips 193V5LHSB2/57 LED display 47 cm (18.5") 1366 x 768 pixels HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 193V5LHSB2/57, 47 cm (18.5"), 1366 x 768 pixels, HD, LED, 5 ms, Black

Long summary description Philips 193V5LHSB2/57 LED display 47 cm (18.5") 1366 x 768 pixels HD LCD Black:
This is an auto-generated long summary of Philips 193V5LHSB2/57 LED display 47 cm (18.5") 1366 x 768 pixels HD LCD Black based on the first three specs of the first five spec groups.

Philips 193V5LHSB2/57. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product colour: Black

Display
Display diagonal *
47 cm (18.5")
Display resolution *
1366 x 768 pixels
HD type *
HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
TFT
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
200 cd/m²
Response time
5 ms
Aspect ratio
16:9
Contrast ratio (typical) *
700:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
90°
Viewing angle, vertical
65°
Display number of colours *
16.78 million colours
Pixel pitch
0,3 x 0,3 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
41 cm
Viewable size, vertical
23 cm
Sync-on-green (SOG)
Yes
DDC/CI
Yes
Colour gamut standard
sRGB
3D
No
Separate H/V sync
Yes
Performance
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Feet colour
Black
Heavy metals free
Hg (mercury), Pb (lead)
Certification
RoHS, CE, FCC B, EAC, SEMKO, BSMI, cETLus, TUV/ISO9241-307
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt adjustment
Yes
Tilt angle range
-3 - 10°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian
Plug and Play
Yes
LED indicators
Operation, Stand-by
Power
Power consumption (typical) *
15,24 W
Power consumption (standby) *
0,5 W
Power consumption (max)
17,65 W
Power consumption (off)
0,5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 3658 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
437 mm
Depth (with stand)
170 mm
Height (with stand)
338 mm
Weight (with stand)
2,15 kg
Width (without stand)
437 mm
Depth (without stand)
48 mm
Height (without stand)
273 mm
Weight (without stand)
1,94 kg
Packaging data
Package width
481 mm
Package depth
103 mm
Package height
350 mm
Package weight
3 kg
Sustainability
Sustainability certificates
EPEAT Silver
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Mean time between failures (MTBF)
30000 h
Brand Image Product code Product Stock Price from
Philips V Line 223V5LHSB/00 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black Philips V Line 223V5LHSB/00 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black
(show image)
223V5LHSB/00 LCD monitor with SmartControl Lite 223V5LHSB/00