location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 15" professional flat TV 38,1 cm (15") XGA Silver 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15" professional flat TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15HF8442/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895828598
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 15" professional flat TV 38,1 cm (15") XGA Silver 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 38,1 cm (15") LCD
  • - XGA 1024 x 768 pixels 4:3
  • - 450 cd/m² 16 ms 400:1
  • - PAL I, SECAM B/G, SECAM D/K
  • - 32 W
Long product name Philips 15" professional flat TV 38,1 cm (15") XGA Silver 450 cd/m² :
The long product name of Philips 15" professional flat TV 38,1 cm (15") XGA Silver 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15" professional flat TV with Crystal Clear III
More>>>
Philips 15" professional flat TV 38,1 cm (15") XGA Silver 450 cd/m²:
The official description of Philips 15" professional flat TV 38,1 cm (15") XGA Silver 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless Smart Loader™
Provides the ability to copy all programmming settings from one TV set into other TV sets. The feature ensures uniformity between TV sets and significantly reduces installation time. Operates fully wirelessly.

Security Menu Access
Provides conditional access to installation and configuration settings via a special code or master remote control.

Front Controls Locking
Prevents unauthorised access to TV functions.

Volume Control Locking
This feature forces the TV set to operate within a user defined volume range, preventing excessive volume adjustments.

Switch On Channel Programming
It forces the TV set to a specified channel when turned on. Perfect for in-house advertising or information channels.

Welcome Message
Welcome greeting displayed on screen each time the TV set is switched on

Built-in FM radio
The integrated FM radio is directly accessible from the remote control.

SmartCard Xpress™ Card Slot
Allows third party decoders and application cards to interface with the TV adding new functionality to the TV. Expandable for future upgrades and digital applications like internet based solutions. The optional SmartCard Xpress™ Card Slot can be mounted at the rear side of the TV set. The solution is optimised in combination with ITV LCD and Plasma TV's.

Extra Power Supply (opt)
The (optional) Extra Power Supply ensures operation of the Expansion Slot, the Clock Display and Wake-up Alarm when the TV set is switched off.

Serial Xpress™ Control
The Serial Xpress™ Control interface is compatible with all major premium entertainment services. The protocols enables the TV connection with external decoders, set-top boxes and PC based solutions. Support UART and RS232 protocols.

Upgradable software
The upgradable software architecture ensures that the TV is future proof and compatible with new technologies and developments, securing your investment.

Crystal Clear III
Crystal Clear III combines a whole range of enhancements to provide a better picture. They include a 2D Comb filter, Dynamic contrast, Blue stretch and Green enhancement so that you always get the most natural looking colours.

2D combfilter
The 2D comb filter separates chrominance (colour) from luminance (brightness) information in the video signal for independent processing to improve picture resolution and minimise distortion.

Short summary description Philips 15" professional flat TV 38,1 cm (15") XGA Silver 450 cd/m²:
This short summary of the Philips 15" professional flat TV 38,1 cm (15") XGA Silver 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 15" professional flat TV, 38,1 cm (15"), 1024 x 768 pixels, XGA, LCD, Silver

Long summary description Philips 15" professional flat TV 38,1 cm (15") XGA Silver 450 cd/m²:
This is an auto-generated long summary of Philips 15" professional flat TV 38,1 cm (15") XGA Silver 450 cd/m² based on the first three specs of the first five spec groups.

Philips 15" professional flat TV. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 400:1, Native aspect ratio: 4:3. Product colour: Silver

Display
Display diagonal *
38,1 cm (15")
HD type *
XGA
Display technology *
LCD
Native aspect ratio *
4:3
Display brightness *
450 cd/m²
Response time
16 ms
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
130°
Viewing angle, vertical
100°
Display resolution *
1024 x 768 pixels
Viewable size diagonal
39 cm
TV tuner
Analog signal format system *
PAL I, SECAM B/G, SECAM D/K
Audio
FM radio
Yes
Design
Product colour *
Silver
Performance
Teletext
10 pages
Ports & interfaces
PC in (D-Sub) *
Yes
Ethernet LAN (RJ-45) ports
1
Composite video in
1
Composite video out
1
PC Audio in
Yes
Ports & interfaces
Headphone outputs
1
SCART ports quantity
1
S-Video inputs quantity
1
Power
Power consumption (typical) *
32 W
Power consumption (standby) *
3 W
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Weight & dimensions
Width (with stand)
467 mm
Depth (with stand)
178 mm
Height (with stand)
357 mm
Width (without stand)
467 mm
Depth (without stand)
80 mm
Height (without stand)
308 mm
Weight (without stand)
5,8 kg
Package dimensions (WxDxH)
543 x 480 x 198 mm
Packaging data
Package weight
7,5 kg
Packaging content
Handheld remote control
Yes
Other features
Power requirements
AC: 90 - 240 V, 50/60 Hz
Display
LCD XGA TFT
Speakers
8 W