Philips logo

Philips 046677422196 energy-saving lamp White 3000 K 17 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26086
Info modified on:
09 Apr 2024, 18:24:00
Short summary description Philips 046677422196 energy-saving lamp White 3000 K 17 W:

Philips 046677422196, 17 W, 90 W, 1050 lm, 25000 h, White

Long summary description Philips 046677422196 energy-saving lamp White 3000 K 17 W:

Philips 046677422196. Bulb power: 17 W, Equivalent bulb power: 90 W, Luminous flux: 1050 lm, Bulb lifetime: 25000 h, Light colour: White, Colour temperature: 3000 K, Color Rendering Index (CRI): 80

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.