location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF330/20 breast pump 125 ml Manual

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Manual breast pump with bottle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF330/20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010356575 show
Category:
Mechanical device that extracts milk from the breasts of a lactating woman. Breast pumps may be manual devices powered by hand or foot movements or electrical devices powered by electricity or batteries.
Breast Pumps Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 237590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 02:46:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips AVENT SCF330/20 user manual (5.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT SCF330/20 breast pump 125 ml Manual
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Relaxing position
  • - Soft massage cushion
  • - Easy on-the-go
  • - Easy to set up, express and clean
  • - Includes our Natural bottle
Long product name Philips AVENT SCF330/20 breast pump 125 ml Manual :
The long product name of Philips AVENT SCF330/20 breast pump 125 ml Manual. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

More comfort, more milk naturally. Natural Includes 4oz bottle.
More>>>
Philips AVENT SCF330/20 breast pump 125 ml Manual:
The official description of Philips AVENT SCF330/20 breast pump 125 ml Manual as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When you are comfortable and relaxed, your milk flows more easily. That is why we created our most comfortable breast pump yet: Sit comfortably with no need to lean forward and let our soft massage cushion gently stimulate your milk flow.
- Sit more comfortably with no need to lean forward
- Gently stimulates natural let down and milk flow
- Easy to combine breast and bottle feeding
- Easy to use, store and transport
- Other benefits

Short summary description Philips AVENT SCF330/20 breast pump 125 ml Manual:
This short summary of the Philips AVENT SCF330/20 breast pump 125 ml Manual data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF330/20, 125 ml, Manual, Transparent

Long summary description Philips AVENT SCF330/20 breast pump 125 ml Manual:
This is an auto-generated long summary of Philips AVENT SCF330/20 breast pump 125 ml Manual based on the first three specs of the first five spec groups.

Philips AVENT SCF330/20. Capacity: 125 ml. Sealing disc for milk storage: 1 pc(s)

Few separate parts and intuitive design
Few separate parts and intuitive design

Few separate parts and intuitive design. Easily express milk for your baby, anytime.

Includes our Natural bottle and teat for natural latch-on
Includes our Natural bottle and teat for natural latch-on

The wide, breast-shaped teat promotes natural latch-on similar to the breast, making it easy for your baby to combine breast and bottle feeding.

Soft massage cushion gently stimulates milk flow
Soft massage cushion gently stimulates milk flow

Our massage cushion has a soft, velvety texture that gives a warm feel to the skin for comfortable, gentle stimulation of your milk flow. The iconic petal cushion is designed to mimic baby suckling, intended to gently help stimulate let-down.

Relaxing position thanks to its special design
Relaxing position thanks to its special design

The breast pump has a unique design, so your milk flows directly from your breast into the bottle, even when you are sitting up straight. This means you can sit more comfortably when pumping: no need to lean forward to make sure all your milk ends up in the bottle. Sitting comfortably and being relaxed when pumping helps your milk to flow more easily.

Compact lightweight design
Compact lightweight design

The breast pump is small and lightweight, which means it is easy to store and transport, making pumping on the go more discreet.

Technical details
Type *
Manual
Gentle mode
Yes
Product colour *
Transparent
Bottle material
Polypropylene (PP)
Nipple material
Silicone
Travel cover
1 pc(s)
Technical details
Doesn't contain
Bisphenol A (BPA)
Weight & dimensions
Capacity *
125 ml
Packaging content
Sealing disc for milk storage
1 pc(s)