Philips Forecast logo

Philips Forecast 190148836 suspension lighting Surfaced E26

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3853
Info modified on:
30 Apr 2024, 21:06:47
Warranty:
1 year
Long product name Philips Forecast 190148836 suspension lighting Surfaced E26:

Philips, Ripple, E26, 100W, Suspension light

Short summary description Philips Forecast 190148836 suspension lighting Surfaced E26:

Philips Forecast 190148836, Surfaced, Chrome, White, Glass, Metal, Glass, Bedroom, Living room

Long summary description Philips Forecast 190148836 suspension lighting Surfaced E26:

Philips Forecast 190148836. Mounting type: Surfaced, Product colour: Chrome, Plafond colour: White. Number of bulbs: 1 bulb(s), Fitting/cap type: E26, Replacement bulb power (max): 100 W. Input voltage: 120 V, AC input frequency: 60 Hz, AC input voltage: 120 V. Width: 295 mm, Depth: 295 mm, Height (min): 32 cm. Package depth: 381 mm, Package height: 320 mm, Package weight: 3,7 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.