Philips logo

Philips by Signify Hue White ambience 4096730P7 Smart ceiling light ZigBee 39 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146105
Info modified on:
13 Oct 2024, 04:11:35
Bullet Points Philips by Signify Hue White ambience 4096730P7 Smart ceiling light ZigBee 39 W:
  • - Dimmer switch included
  • - LED integrated
  • - Black
  • - Smart control with Hue bridge*
Warranty:
2 years
Long product name Philips by Signify Hue White ambience 4096730P7 Smart ceiling light ZigBee 39 W:

Connected Luminaires, Cher, 220 - 240 V, 50/60 Hz, 39 W, LED, 24 V, 3000 lm, 25000 h, IP20, 3000 g

Philips by Signify Hue White ambience 4096730P7 Smart ceiling light ZigBee 39 W:

With the Philips Hue white ambiance Cher ceiling light in your home you can easily control the light routines for every moment of the day. Use the dimmer switch to set the right light that helps you relax, read, concentrate and energise.

Short summary description Philips by Signify Hue White ambience 4096730P7 Smart ceiling light ZigBee 39 W:

Philips by Signify Hue White ambience 4096730P7, Smart ceiling light, ZigBee, Black, Integrated LED, Synthetics, Non-changeable bulb(s)

Long summary description Philips by Signify Hue White ambience 4096730P7 Smart ceiling light ZigBee 39 W:

Philips by Signify Hue White ambience 4096730P7. Type: Smart ceiling light, Interface: ZigBee, Product colour: Black. Input voltage: 100-240 V, Bulb voltage: 24 V, AC input frequency: 50 - 60 Hz. Width: 475 mm, Depth: 475 mm, Height: 95 mm. Package width: 324 mm, Package depth: 324 mm, Package height: 577 mm. Included bulb energy efficiency class (old): A+

Reasons to buy
Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.