Philips logo

Philips by Signify 046677555627A smart lighting Bluetooth 8,3 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created by   Philips
Product views:
13774
Info modified on:
17 Jul 2025, 03:40:25
Short summary description Philips by Signify 046677555627A smart lighting Bluetooth 8,3 W:

Philips by Signify 046677555627A, Bluetooth, White, LED, Metal, Non-changeable bulb(s), 2700 K

Long summary description Philips by Signify 046677555627A smart lighting Bluetooth 8,3 W:

Philips by Signify 046677555627A. Interface: Bluetooth, Product colour: White, Bulb type: LED. Input voltage: 120 V, AC input voltage: 120 V. Height: 71 mm, Diameter: 18,8 cm. Package width: 20,9 mm, Package depth: 8,8 mm, Package height: 23,4 mm. Placement supported: Indoor

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.