Phasak PHC 5741 rack accessory Cooling fan

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9582
Info modified on:
09 Nov 2023, 13:06:22
Bullet Points Phasak PHC 5741 rack accessory Cooling fan:
  • - Designed for Wall-Mounted Rack: Specifically designed for use in wall-mounted rack cabinets, providing ventilation in space-restricted environments
  • - 120mm Fan: Equipped with a 120mm diameter fan that provides adequate ventilation to keep equipment cool
  • - Integrated Switch: Includes a switch for easy and quick control of the ventilation, allowing you to turn the system on and off as needed
  • - Easy Installation: Supplied with all necessary accessories for a simple and secure installation in the wall-mounted rack
Warranty:
3 years
Long product name Phasak PHC 5741 rack accessory Cooling fan:

Cooling Set x1 PHASAK 120 mm fans - PHC 5741

Short summary description Phasak PHC 5741 rack accessory Cooling fan:

Phasak PHC 5741, Cooling fan, Black, 1 fan(s), 12 cm, AC, 220 V

Long summary description Phasak PHC 5741 rack accessory Cooling fan:

Phasak PHC 5741. Type: Cooling fan, Product colour: Black, Number of fans: 1 fan(s). Power source: AC, Input voltage: 220 V, Power plug type: Type F

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.