Phasak BNS 1518 surge protector Black 8 AC outlet(s) 250 V 1,5 m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8037
Info modified on:
08 Feb 2024, 09:51:34
Bullet Points Phasak BNS 1518 surge protector Black 8 AC outlet(s) 250 V 1,5 m:
  • - Socket rotation: 45º
  • - On/off switch: Yes
  • - Housing type: Aluminum
  • - Color: Black
  • - Compatible with: All cabinets
  • - Cable length: 1.5m
Long product name Phasak BNS 1518 surge protector Black 8 AC outlet(s) 250 V 1,5 m:

Power strip 19" 8 PHASAK sockets with switch 1.5 m - BNS 1518

Short summary description Phasak BNS 1518 surge protector Black 8 AC outlet(s) 250 V 1,5 m:

Phasak BNS 1518, 3600 J, 8 AC outlet(s), Type F, 250 V, 50/60 Hz, 16 A

Long summary description Phasak BNS 1518 surge protector Black 8 AC outlet(s) 250 V 1,5 m:

Phasak BNS 1518. Surge energy rating: 3600 J, AC outlets quantity: 8 AC outlet(s), AC outlet types: Type F. Power plug: Type F (Schuko). Product colour: Black, Material: Aluminium, Housing material: Aluminium. Cable length: 1,5 m, Weight: 200 g

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.