Paulmann 993.60 Recessed lighting spot GX5.3 Halogen 140 W

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38334
Info modified on:
27 May 2024, 12:33:06
Long product name Paulmann 993.60 Recessed lighting spot GX5.3 Halogen 140 W:

4x 35W, 230/12V, Ø8.8mm, 75 x 145mm

Short summary description Paulmann 993.60 Recessed lighting spot GX5.3 Halogen 140 W:

Paulmann 993.60, Recessed lighting spot, GX5.3, 4 bulb(s), Halogen, 140 W, Brushed steel

Long summary description Paulmann 993.60 Recessed lighting spot GX5.3 Halogen 140 W:

Paulmann 993.60. Product type: Recessed lighting spot. Fitting/cap type: GX5.3. Suitable for indoor use, Plafond shape: Round. Number of bulbs: 4 bulb(s), Bulb type: Halogen, Total power: 140 W, Bulb voltage: 12 V. International Protection (IP) code: IP44. Dimmable. Input voltage: 230 V. Product colour: Brushed steel

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.