location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann 98749 outdoor lighting LED 3 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
98749
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98749 show
Show alternative article codes used in the online market place
Category:
Lights used for illuminating outside, such as lights on the outside of buildings and pathways.
Outdoor Lighting Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 20:53:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Paulmann 98749 outdoor lighting LED 3 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 W Stainless steel
  • - Housing material: Stainless steel IP67
  • - Suitable for outdoor areas: Garden
  • - 1 bulb(s) LED 3 W 8000 K 20000 h
  • - Power source type: AC
Long product name Paulmann 98749 outdoor lighting LED 3 W :
The long product name of Paulmann 98749 outdoor lighting LED 3 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 W, 230 V, 20000 h, 45 cd, 8000 K, LED, IP67, Stainless steel
More>>>
Short summary description Paulmann 98749 outdoor lighting LED 3 W:
This short summary of the Paulmann 98749 outdoor lighting LED 3 W data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann 98749, Stainless steel, Stainless steel, IP67, Garden, White, 1 bulb(s)

Long summary description Paulmann 98749 outdoor lighting LED 3 W:
This is an auto-generated long summary of Paulmann 98749 outdoor lighting LED 3 W based on the first three specs of the first five spec groups.

Paulmann 98749. Product colour: Stainless steel, Housing material: Stainless steel, International Protection (IP) code: IP67. Number of bulbs: 1 bulb(s), Bulb type: LED, Total power: 3 W. Power source type: AC, Input voltage: 230 V, AC input voltage: 230 V. Width: 165 mm, Depth: 103 mm, Height: 70 mm. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Paulmann

Paulmann 998.17 Outdoor wall lighting LED 1,5 W
(show image)
99817 Special line surface-mounted wall light, Wall LED Titanium, 1 pc. set 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 988.45 Outdoor spot lighting LED 3 W
(show image)
98845 Outdoor plant light w/ spike, special line 3W LED, Aluminium, 3 pc. set 0.00
(excl. VAT)
0 (incl. VAT)