location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann 50325 outdoor lighting G4 Halogen 10 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50325
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50325 show
Show alternative article codes used in the online market place
Category:
Lights used for illuminating outside, such as lights on the outside of buildings and pathways.
Outdoor Lighting Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 20:53:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Paulmann 50325 outdoor lighting G4 Halogen 10 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - G4 10 W Black
  • - Housing material: Plastic
  • - Suitable for outdoor areas: Garden
  • - 1 bulb(s) Halogen 10 W
  • - Power source type: AC
Long product name Paulmann 50325 outdoor lighting G4 Halogen 10 W :
The long product name of Paulmann 50325 outdoor lighting G4 Halogen 10 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 x 10 W, 230/12 V, G4, Black
More>>>
Short summary description Paulmann 50325 outdoor lighting G4 Halogen 10 W:
This short summary of the Paulmann 50325 outdoor lighting G4 Halogen 10 W data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann 50325, Black, Plastic, Garden, II, Transparent, G4

Long summary description Paulmann 50325 outdoor lighting G4 Halogen 10 W:
This is an auto-generated long summary of Paulmann 50325 outdoor lighting G4 Halogen 10 W based on the first three specs of the first five spec groups.

Paulmann 50325. Product colour: Black, Housing material: Plastic, Suitable for outdoor areas: Garden. Fitting/cap type: G4, Number of bulbs: 1 bulb(s), Bulb type: Halogen. Power source type: AC, Input voltage: 230 V, AC input voltage: 230 V. Width: 65 mm, Depth: 65 mm, Height: 160 mm. Quantity per pack: 2 pc(s)

Brand Image Product code Product Stock Price from
Paulmann

Paulmann 998.17 Outdoor wall lighting LED 1,5 W
(show image)
99817 Special line surface-mounted wall light, Wall LED Titanium, 1 pc. set 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 988.45 Outdoor spot lighting LED 3 W
(show image)
98845 Outdoor plant light w/ spike, special line 3W LED, Aluminium, 3 pc. set 0.00
(excl. VAT)
0 (incl. VAT)