Chair signs Bride Groom, 20 x 22 cm.
PartyDeco ZNK6-008, Decoration, Brown, White, Wedding, Any gender, English, 200 mm
PartyDeco ZNK6-008. Product type: Decoration, Product colour: Brown, White, Occasion: Wedding. Width: 200 mm, Height: 220 mm. Quantity per pack: 2 pc(s), Package width: 230 mm, Package height: 260 mm