location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic PT-LB51E XGA 2000 Ansi-Lumen data projector 2000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-LB51E XGA 2000 Ansi-Lumen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-LB51E show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 10:23:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic PT-LB51E XGA 2000 Ansi-Lumen data projector 2000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 2000 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 400:1
  • - 240 W
Warranty: 2 year
Long product name Panasonic PT-LB51E XGA 2000 Ansi-Lumen data projector 2000 ANSI lumens LCD XGA (1024x768) :
The long product name of Panasonic PT-LB51E XGA 2000 Ansi-Lumen data projector 2000 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The PT-LB51 series incorporates Panasonic's original Daylight View 2 technolgy, which makes images easy to see even in brightly lit rooms.
More>>>
Short summary description Panasonic PT-LB51E XGA 2000 Ansi-Lumen data projector 2000 ANSI lumens LCD XGA (1024x768):
This short summary of the Panasonic PT-LB51E XGA 2000 Ansi-Lumen data projector 2000 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic PT-LB51E XGA 2000 Ansi-Lumen, 2000 ANSI lumens, LCD, XGA (1024x768), 400:1, ±30°, Lamp

Long summary description Panasonic PT-LB51E XGA 2000 Ansi-Lumen data projector 2000 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Panasonic PT-LB51E XGA 2000 Ansi-Lumen data projector 2000 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Panasonic PT-LB51E XGA 2000 Ansi-Lumen. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: UHM, Lamp power: 165 W. Power consumption (typical): 240 W, Power consumption (standby): 4 W. Weight: 1,9 kg. Aspect ratio: 4:3, Dimensions (WxDxH): 297 x 210 x 57 mm, Power supply type: 100 - 240

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 04:45:11
Uk has collected 1 expert review for Panasonic PT-LB51E XGA 2000 Ansi-Lumen data projector 2000 ANSI lumens LCD XGA (1024x768) and the rating is 75 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-08 15:50:20
Panasonics PT-LB51E is a lightweight, slim business projector with a 4:3 aspect ratio and resolution of 1024 x 768. Designed primarily for portability, the LB51E also manages to deliver impressive image quality, and is more than capable of handling mo...
Good Highly portable, great handling of high resolution images...
Bad Not suitable for home theatre use, some chromatic aberrations on horizontal white lines The Final Word A great combination of portability and functionality, the Panasonic PT-LB51E is an attractive option for businesses looking for a lightweight and eas...
Bottom line A great combination of portability and functionality, the Panasonic PT-LB51E is an attractive option for businesses looking for a lightweight and easy to use projector.
75%
Country Distributor
United Kingdom 1 distributor(s)