Panasonic logo

Panasonic PT-DZ6710E data projector 6000 ANSI lumens DLP WUXGA (1920x1200) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22839
Info modified on:
24 Feb 2023, 10:23:20
Long product name Panasonic PT-DZ6710E data projector 6000 ANSI lumens DLP WUXGA (1920x1200) Black:

PT-DZ6710E DLP Projector WUXGA 1920x1200/6000 ANSI lumens/2000:1 Contrast

Short summary description Panasonic PT-DZ6710E data projector 6000 ANSI lumens DLP WUXGA (1920x1200) Black:

Panasonic PT-DZ6710E, 6000 ANSI lumens, DLP, WUXGA (1920x1200), 2000:1, 1270 - 15240 mm (50 - 600"), 90%

Long summary description Panasonic PT-DZ6710E data projector 6000 ANSI lumens DLP WUXGA (1920x1200) Black:

Panasonic PT-DZ6710E. Projector brightness: 6000 ANSI lumens, Projection technology: DLP, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Lamp type: UHM, Lamp power: 300 W. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232. Dot clock scanning frequency: 162 MHz

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.