location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Lumix ZS20 1/2.33" Compact camera 14,1 MP CMOS 4320 x 3240 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lumix ZS20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-ZS20W
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Feb 2022 11:37:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Lumix ZS20 1/2.33" Compact camera 14,1 MP CMOS 4320 x 3240 pixels White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 14,1 MP CMOS Touchscreen White
  • - Image sensor size: 1/2.33"
  • - Image stabilizer
  • - Optical zoom: 20x Digital zoom: 4x
  • - Face tracking
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 6400 Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 15 s ± 2EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion) 3,6 V
Long product name Panasonic Lumix ZS20 1/2.33" Compact camera 14,1 MP CMOS 4320 x 3240 pixels White :
The long product name of Panasonic Lumix ZS20 1/2.33" Compact camera 14,1 MP CMOS 4320 x 3240 pixels White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lumix ZS20 - 14.1MP, 1/2.33" High Sensitivity MOS, 4320 x 3240, 20x Optical Zoom, Full HD, 3.0" TFT Touch Screen LCD, 12MB, mini HDMI, USB 2.0, 206g, White
More>>>
Short summary description Panasonic Lumix ZS20 1/2.33" Compact camera 14,1 MP CMOS 4320 x 3240 pixels White:
This short summary of the Panasonic Lumix ZS20 1/2.33" Compact camera 14,1 MP CMOS 4320 x 3240 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Lumix ZS20, 14,1 MP, 4320 x 3240 pixels, CMOS, 20x, Full HD, White

Long summary description Panasonic Lumix ZS20 1/2.33" Compact camera 14,1 MP CMOS 4320 x 3240 pixels White:
This is an auto-generated long summary of Panasonic Lumix ZS20 1/2.33" Compact camera 14,1 MP CMOS 4320 x 3240 pixels White based on the first three specs of the first five spec groups.

Panasonic Lumix ZS20. Camera type: Compact camera, Megapixel: 14,1 MP, Image sensor size: 1/2.33", Sensor type: CMOS, Maximum image resolution: 4320 x 3240 pixels. ISO sensitivity (max): 6400. Optical zoom: 20x, Digital zoom: 4x. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"), Touchscreen. PictBridge. Weight: 184 g. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 12:34:11
Uk has collected 19 expert reviews for Panasonic Lumix ZS20 1/2.33" Compact camera 14.1 MP CMOS 4320 x 3240 pixels White and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
macworld.co.uk
Updated:
2013-02-14 12:34:10
For a pocketable camera, the 14-megapixel Panasonic Lumix DMC-ZS20 is about as loaded as they come. The trait that will jump out at you - literally, if you're facing the pocket camera - is the Lumix ZS20's 20X-optical-zoom lens (24mm to 480mm). Like th...
60%
pcadvisor.co.uk
Updated:
2013-02-14 12:34:10
For a pocketable camera, the 14-megapixel Panasonic Lumix DMC-ZS20 is about as loaded as they come. The trait that will jump out at you - literally, if you're facing the pocket camera - is the Lumix ZS20's 20X-optical-zoom lens (24mm to 480mm). Like th...
Bottom line The Panasonic Lumix DMC-ZS20 certainly doesn't skimp on features, and it's designed with the demanding traveler in mind. You'll find better overall image quality in other cameras, but the ZS20's range of shooting options is second to none in its class...
70%
evogadget.com
Updated:
2013-05-02 02:43:24
Panasonic and the cameras they've been making have been the object of affection for many generations of consumers. Newer generations that are just discovering the company's products are in great hands still. Because Panasonic hasn't sacrificed quality to...
Bottom line The Panasonic Lumix DMC-ZS20 is a point-and-shoot which we most definitely recommend...
0%
reviewed.com
Updated:
2014-02-06 03:57:10
The DMC-ZS20 (also known as the TZ30 outside North America) is the latest travel-zoom compact camera from the company that practically invented the category: Panasonic. Panasonic claims that the ZS20 is the slimmest camera with a 20x optical zoom. The in...
0%
reviewed.com
Updated:
2014-02-08 02:24:43
The Panasonic DMC-ZS20 (also known as the TZ30 outside North America) is the latest travel-zoom compact camera from the company that practically invented the category. Panasonic claims it is the slimmest camera with a 20x optical zoom, while also sporting...
0%