Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - PC
- - Intel® Celeron® 2,93 GHz
- - 0,5 GB
- - 160 GB
- - AMD Radeon 9250
More>>>
Short summary description Packard Bell iMedia PB 3400 MET 17TFT VT700 Intel® Celeron® 0,5 GB 160 GB AMD Radeon 9250 PC:
This short summary of the Packard Bell iMedia PB 3400 MET 17TFT VT700 Intel® Celeron® 0,5 GB 160 GB AMD Radeon 9250 PC data-sheet is auto-generated and uses the product title and the first six key specs.
Packard Bell iMedia PB 3400 MET 17TFT VT700, 2,93 GHz, Intel® Celeron®, 0,5 GB, 160 GB
Long summary description Packard Bell iMedia PB 3400 MET 17TFT VT700 Intel® Celeron® 0,5 GB 160 GB AMD Radeon 9250 PC:
This is an auto-generated long summary of Packard Bell iMedia PB 3400 MET 17TFT VT700 Intel® Celeron® 0,5 GB 160 GB AMD Radeon 9250 PC based on the first three specs of the first five spec groups.
Packard Bell iMedia PB 3400 MET 17TFT VT700. Processor frequency: 2,93 GHz, Processor family: Intel® Celeron®. Internal memory: 0,5 GB. Total storage capacity: 160 GB. Discrete graphics card model: AMD Radeon 9250. Product type: PC