location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Overland-Tandberg StorageLibrary T40 24 slots 2 x LTO4 FC Storage auto loader & library Tape Cartridge 16 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Overland-Tandberg Check ‘Overland-Tandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageLibrary T40 24 slots 2 x LTO4 FC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8127
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Overland-Tandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Overland-Tandberg StorageLibrary T40 24 slots 2 x LTO4 FC Storage auto loader & library Tape Cartridge 16 TB:
This short summary of the Overland-Tandberg StorageLibrary T40 24 slots 2 x LTO4 FC Storage auto loader & library Tape Cartridge 16 TB data-sheet is auto-generated and uses the product title and the first six key specs.

Overland-Tandberg StorageLibrary T40 24 slots 2 x LTO4 FC, Storage auto loader & library, Tape Cartridge, LTO-4, 16 TB, 32 TB, 256 MB

Long summary description Overland-Tandberg StorageLibrary T40 24 slots 2 x LTO4 FC Storage auto loader & library Tape Cartridge 16 TB:
This is an auto-generated long summary of Overland-Tandberg StorageLibrary T40 24 slots 2 x LTO4 FC Storage auto loader & library Tape Cartridge 16 TB based on the first three specs of the first five spec groups.

Overland-Tandberg StorageLibrary T40 24 slots 2 x LTO4 FC. Product type: Storage auto loader & library, Media type: Tape Cartridge, Logical recording format: LTO-4. Native capacity: 16 TB, Compressed capacity: 32 TB, Drive device, buffer size: 256 MB. Power requirements: 100 - 240V. Weight: 37,7 kg. Dimensions (WxDxH): 446,6 x 736,6 x 177,5 mm

Performance
Product type *
Storage auto loader & library
Media type *
Tape Cartridge
Logical recording format
LTO-4
Storage
Native capacity *
16 TB
Compressed capacity *
32 TB
Storage
Drive device, buffer size
256 MB
Power
Power requirements
100 - 240V
Weight & dimensions
Weight
37,7 kg
Other features
Dimensions (WxDxH)
446,6 x 736,6 x 177,5 mm