location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Opticon H-21 1D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Opticon Check ‘Opticon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H-21 1D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12598
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘Opticon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Opticon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25380
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:25:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Opticon H-21 1D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Tilt reading angle: 0 - 20°
  • - Built-in processor 528 MHz
  • - Standard interfaces: USB
  • - Lithium-Ion (Li-Ion) 3060 mAh
Long product name Opticon H-21 1D Black :
The long product name of Opticon H-21 1D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H-21 1D - 528 Mhz, RAM 256 MB, Qwerty, Windows Mobile 6.5, 650 nm, 100 scans/sec, R>15 mm (EAN8), R>20 mm (EAN13), 0.127 mm / 5 mil
More>>>
Short summary description Opticon H-21 1D Black:
This short summary of the Opticon H-21 1D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Opticon H-21 1D, 650 nm, 0 - 20°, 0 - 35°, JAN/UPC/EAN, Codabar/NW-7, Code 39, Code 93, GS1-128 (EAN-128), GS1 DataBar (RSS), IATA,..., 100 sec/page, 0 - 20°

Long summary description Opticon H-21 1D Black:
This is an auto-generated long summary of Opticon H-21 1D Black based on the first three specs of the first five spec groups.

Opticon H-21 1D. Wavelength: 650 nm, Tilt reading angle: 0 - 20°, Pitch reading angle: 0 - 35°. Standard interfaces: USB. Product colour: Black, Display resolution: 480 x 640 pixels, Internal memory: 256 MB. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 3060 mAh, Input voltage: 3.7 V. Weight: 235 g