OPPO logo

OPPO AK779GB Universal White USB Indoor

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4842
Info modified on:
29 Jul 2024, 10:09:02
Long product name OPPO AK779GB Universal White USB Indoor:

Charger USB white

Short summary description OPPO AK779GB Universal White USB Indoor:

OPPO AK779GB, Indoor, USB, 5 V, 4 A, White

Long summary description OPPO AK779GB Universal White USB Indoor:

OPPO AK779GB. Charger type: Indoor, Power source type: USB, Charger compatibility: Universal. Input voltage: 100 - 240 V, Maximum output voltage: 5 V, AC adapter output current: 4 A. Product colour: White

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.