location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI B2520 Laser A4 17 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B2520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62427701
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI B2520 Laser A4 17 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - A4 17 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port
  • - Internal memory: 32 MB 100 MHz
  • - 11,8 kg
Warranty: System: 1-Year Overnight Exchange.
Long product name OKI B2520 Laser A4 17 ppm :
The long product name of OKI B2520 Laser A4 17 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B2520 MFP: The big performer for the small office
More>>>
Short summary description OKI B2520 Laser A4 17 ppm:
This short summary of the OKI B2520 Laser A4 17 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

OKI B2520, Laser, Mono copying, Colour scanning, Mono faxing, A4

Long summary description OKI B2520 Laser A4 17 ppm:
This is an auto-generated long summary of OKI B2520 Laser A4 17 ppm based on the first three specs of the first five spec groups.

OKI B2520. Print technology: Laser. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 22:01:39
Uk has collected 3 expert reviews for OKI B2520 Laser A4 17 ppm and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
zdnet.co.uk
Updated:
2011-08-14 22:01:39
The OKI B2520 MFP is a low-cost multifunction that ultimately fails for a variety of reasons, from its poorly implemented control panel to slow, low-quality output. There are better laser multifunctions that wont leave you scratching your head in con...
Good Low price, Mailbox option is great for a multiuser environment, Frontmounted USB port lets you print from or scan/fax to a USB thumbdrive, Good colour scan quality, Manual feed slot, Full QWERTY keyboard lets you input email addresses easily...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line The OKI B2520 MFP is a low-cost multifunction that ultimately fails for a variety of reasons, from its poorly implemented control panel to slow, low-quality output. There are better laser multifunctions that wont leave you scratching your head in con...
60%