OKI logo

OKI Microline 3390 dot matrix printer 360 x 360 DPI 390 cps

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22607
Info modified on:
21 Oct 2022, 10:14:32
Long product name OKI Microline 3390 dot matrix printer 360 x 360 DPI 390 cps:

MICROLINE 3390 24 Pin Dot Matrix Printer

Short summary description OKI Microline 3390 dot matrix printer 360 x 360 DPI 390 cps:

OKI Microline 3390, 390 cps, 360 x 360 DPI, 260 cps, 20 cpi, 0,5 mm, 4 copies

Long summary description OKI Microline 3390 dot matrix printer 360 x 360 DPI 390 cps:

OKI Microline 3390. Maximum print speed: 390 cps, Maximum resolution: 360 x 360 DPI, Normal print speed: 260 cps. Buffer size: 64 KB, Sound pressure level (printing): 57 dB. Optional connectivity: Serial (RS-232). Print head: 24-pin, Print head life: 200 million characters, Ribbon life: 2 million characters. Weight: 8,4 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.