location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI MC861dn LED A3 1200 x 600 DPI 34 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC861dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01318207 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:25:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI MC861dn LED A3 1200 x 600 DPI 34 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business LED Colour printing
  • - 1200 x 600 DPI
  • - A3 34 ppm
  • - Colour copying Colour scanning
  • - USB port Ethernet LAN
  • - Internal memory: 40960 MB PowerPC 500 MHz
  • - 95 kg
Warranty: three year warranty
Long product name OKI MC861dn LED A3 1200 x 600 DPI 34 ppm :
The long product name of OKI MC861dn LED A3 1200 x 600 DPI 34 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

34ppm(A4), 17ppm(A3), 1200 x 600dpi, 300-sheet tray
More>>>
Short summary description OKI MC861dn LED A3 1200 x 600 DPI 34 ppm:
This short summary of the OKI MC861dn LED A3 1200 x 600 DPI 34 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

OKI MC861dn, LED, Colour printing, 1200 x 600 DPI, Colour copying, A3, Grey, White

Long summary description OKI MC861dn LED A3 1200 x 600 DPI 34 ppm:
This is an auto-generated long summary of OKI MC861dn LED A3 1200 x 600 DPI 34 ppm based on the first three specs of the first five spec groups.

OKI MC861dn. Print technology: LED, Printing: Colour printing, Maximum resolution: 1200 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 26 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Product colour: Grey, White

Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)