location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI Microline 3390, CZ dot matrix printer 360 x 360 DPI 390 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Microline 3390, CZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01091401
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI Microline 3390, CZ dot matrix printer 360 x 360 DPI 390 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 360 x 360 DPI 390 cps
  • - 57 dB
  • - 200 million characters
  • - Mean time between failures (MTBF): 10000 h
Long product name OKI Microline 3390, CZ dot matrix printer 360 x 360 DPI 390 cps :
The long product name of OKI Microline 3390, CZ dot matrix printer 360 x 360 DPI 390 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MICROLINE 3390 24 Pin Dot Matrix Printer
More>>>
Short summary description OKI Microline 3390, CZ dot matrix printer 360 x 360 DPI 390 cps:
This short summary of the OKI Microline 3390, CZ dot matrix printer 360 x 360 DPI 390 cps data-sheet is auto-generated and uses the product title and the first six key specs.

OKI Microline 3390, CZ, 390 cps, 360 x 360 DPI, 260 cps, 4 copies, UPC-A, UPC-E, 57 dB

Long summary description OKI Microline 3390, CZ dot matrix printer 360 x 360 DPI 390 cps:
This is an auto-generated long summary of OKI Microline 3390, CZ dot matrix printer 360 x 360 DPI 390 cps based on the first three specs of the first five spec groups.

OKI Microline 3390, CZ. Maximum print speed: 390 cps, Maximum resolution: 360 x 360 DPI, Normal print speed: 260 cps. Sound pressure level (printing): 57 dB. Print head life: 200 million characters, Mean time between failures (MTBF): 10000 h. Weight: 8,4 kg. Dimensions (WxDxH): 398 x 345 x 116 mm, Power requirements: 220/230 VAC; 240V AC, Fonts included: Courier, Roman, Swiss, Swiss Bold, Orator, Prestige, Gothic, Utility