location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OG International Cate West: The Vanishing Files (Nintendo Wii)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OG International Check ‘OG International’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cate West: The Vanishing Files (Nintendo Wii)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5060015539020
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘OG International’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   OG International: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OG International Cate West: The Vanishing Files (Nintendo Wii)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii
  • - Game genre: Adventure
  • - Release date (DD/MM/YYYY): 09,10,2009
  • - PEGI rating: 7
Warranty:
Long product name OG International Cate West: The Vanishing Files (Nintendo Wii) :
The long product name of OG International Cate West: The Vanishing Files (Nintendo Wii). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cate West: The Vanishing Files (Nintendo Wii), 7+
More>>>
Short summary description OG International Cate West: The Vanishing Files (Nintendo Wii):
This short summary of the OG International Cate West: The Vanishing Files (Nintendo Wii) data-sheet is auto-generated and uses the product title and the first six key specs.

OG International Cate West: The Vanishing Files (Nintendo Wii), Wii

Long summary description OG International Cate West: The Vanishing Files (Nintendo Wii):
This is an auto-generated long summary of OG International Cate West: The Vanishing Files (Nintendo Wii) based on the first three specs of the first five spec groups.

OG International Cate West: The Vanishing Files (Nintendo Wii). Platform: Wii, PEGI rating: 7, Release date (DD/MM/YYYY): 09,10,2009

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:02:40
Uk has collected 4 expert reviews for OG International Cate West: The Vanishing Files (Nintendo Wii) and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
gamesradar.com
Updated:
2016-11-15 02:02:40
Mystery Case Files: Millionheir was a surprise hit on DS, as the ‘seek and solve’ genre had previously been the preserve of PC-owning types with too much time on their hands. It’s not too hard to see the compulsive appeal of scouring complex images for...
Good A certain compulsive appeal, Multiple endings, Coop or versus modes...
Bad Scenes can be hard to make out, Inconsequential story, Replaying is rather pointless...
60%