location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia Oro 8,89 cm (3.5") Single SIM Symbian OS 3G 1200 mAh Gold, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Oro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002X2H0
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:31:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia Oro 8,89 cm (3.5") Single SIM Symbian OS 3G 1200 mAh Gold, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8,89 cm (3.5") 640 x 360 pixels
  • - 32 GB
  • - 3G Single SIM
  • - Bluetooth 3.0+HS
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1200 mAh
  • - Symbian OS
Long product name Nokia Oro 8,89 cm (3.5") Single SIM Symbian OS 3G 1200 mAh Gold, White :
The long product name of Nokia Oro 8,89 cm (3.5") Single SIM Symbian OS 3G 1200 mAh Gold, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Oro - GSM/EDGE/WCDMA 850/900/1800/1900/1700/1900/2100, 8GB, 8MP, 3.5" 16:9 nHD AMOLED, 802.11 b/g/n, Bluetooth 3.0, 131g, White/Gold
More>>>
Short summary description Nokia Oro 8,89 cm (3.5") Single SIM Symbian OS 3G 1200 mAh Gold, White:
This short summary of the Nokia Oro 8,89 cm (3.5") Single SIM Symbian OS 3G 1200 mAh Gold, White data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia Oro, 8,89 cm (3.5"), 640 x 360 pixels, Symbian OS, Gold, White

Long summary description Nokia Oro 8,89 cm (3.5") Single SIM Symbian OS 3G 1200 mAh Gold, White:
This is an auto-generated long summary of Nokia Oro 8,89 cm (3.5") Single SIM Symbian OS 3G 1200 mAh Gold, White based on the first three specs of the first five spec groups.

Nokia Oro. Display diagonal: 8,89 cm (3.5"), Display resolution: 640 x 360 pixels. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Symbian OS. Battery capacity: 1200 mAh. Product colour: Gold, White. Weight: 131,7 g

Source Testseek summary Average rating
Reviews
Updated:
2011-09-17 03:46:00
Uk has collected 9 expert reviews for Nokia Oro 8.89 cm (3.5") Single SIM Symbian OS 3G 1200 mAh Gold, White and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
electricpig.co.uk
Updated:
2011-09-17 03:46:00
The Nokia Oro isn’t intended for the likes of you or I, it’s a play-thing for the cash-rich, for those who like the idea of owning a smartphone but only if it’s dripping in gold and jewels. Costing twice the price of a Nokia C7, on which it’s based...
Good Slim, decent camera and solid battery life...
Bad A look that taste forgot, operating system is still tragically behind the times...
Bottom line If you’re looking for something technologically advanced you can buy two Nokia N8s for the price of the Nokia Oro but that’s not what this smartphone is about. It’s aimed at people who don’t see the price tag, just the lifestyle and while taste is a fi...
40%
technave.com
Updated:
2016-12-29 21:58:59
We all know the C7 has been around for quite some time. If anyone is interested in a mid-range Nokia Symbian™ powered smartphone then I'm sure they have already considered and reviewed the specs of the C7.So what are Nokia doing to justify a Premium price...
Bottom line Going on about O.S. and HTML5 is, although interesting to geeks and those who actually buy something because it is truly useful, completely irrelevant here. This is not a phone for these people. As for this kind of money you could buy any handset on the p...
0%