location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia X3 5,59 cm (2.2") 103 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002N7C1
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:16:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia X3 5,59 cm (2.2") 103 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5,59 cm (2.2") 320 x 240 pixels
  • - Rear camera resolution (numeric): 3,2 MP Auto focus
  • - Wi-Fi Bluetooth 2.1+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Voice commands
  • - Lithium-Ion (Li-Ion) 860 mAh
Long product name Nokia X3 5,59 cm (2.2") 103 g :
The long product name of Nokia X3 5,59 cm (2.2") 103 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X3 - 2.2" QVGA, 3.2 Mp 4x zoom, Bluetooth, FM, Black/Red
More>>>
Short summary description Nokia X3 5,59 cm (2.2") 103 g:
This short summary of the Nokia X3 5,59 cm (2.2") 103 g data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia X3, Slider, 5,59 cm (2.2"), 320 x 240 pixels, 3,2 MP, Bluetooth, 860 mAh

Long summary description Nokia X3 5,59 cm (2.2") 103 g:
This is an auto-generated long summary of Nokia X3 5,59 cm (2.2") 103 g based on the first three specs of the first five spec groups.

Nokia X3. Form factor: Slider. Display diagonal: 5,59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 3,2 MP. Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 860 mAh, Standby time (2G): 380 h. Weight: 103 g

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 15:21:19
Uk has collected 46 expert reviews for Nokia X3 5.59 cm (2.2") 103 g and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-08-02 15:21:09
Product Code: B00383DJ9K The Nokia X3 is a slider music phone that lacks a touchscreen. Nokia X3: Features The Nokia X3’s price-tag proves that it is indeed an all-out feature phone, one that focuses on one or two features in order to keep its price...
Bottom line A good and inexpensive phone for listening to music, the Nokia X3's lack of a touchscreen means it falls behind similarly priced rivals. Concerns about the screen aside there's nothing wrong with the X3, and if you prefer a slider phone with hardware...
70%
whatmobile.net
Updated:
2011-08-02 15:21:10
hese days it’s quite refreshing to have a phone you can switch on and ‘boot up’ in a matter of seconds, as against a minute or two on many smartphones. However, such simplicity comes at a price - although in this case that isn’t much, given that the ph...
80%
theregister.co.uk
Updated:
2011-08-02 15:21:10
Hot on the heels of the music-centric Nokia X6 touchscreen smartphone comes the X3, a scaled down version, with running Symbian S40 this time rather than S60, but with a similar UI on top. There’s no touch screen or Comes With Music, no 3G or Wi-Fi or...
Bottom line The Nokia X3 is not a world-beating phone. It's not the future and it won't stun anyone with its feature set, especially the average camera and lack of 3G browsing speeds. What it is though is a solid, music-based workhorse of a phone that does what i...
80%
itreviews.com
Updated:
2011-08-02 15:21:10
Music on a budget is the order of the day with the Nokia X3, and while much of what is on offer here matches the relatively low price of the handset, suspect call quality and poor viewing angles on the screen make us think we might steer clear. Nokia...
0%
techradar.com
Updated:
2011-08-02 15:21:10
The Nokia X3 is a slim, budget offering from the Finns. With no touchscreen and modest memory, it still has pretensions of being an attractive music device with a low cost to boot.While the recent Nokia X6 touchscreen topped the rebranded X-series music p...
Good Good quality music player software, Decent in-ear bud earphones, 3.5mm headphone socket, 2GB MicroSD card supplied in-box, Simple interface and email set-up...
Bad Lacklustre call performance, Lack of 3G or Wi-Fi, Mediocre camera performance, No GPS for Maps software, Low-grade video capture...
Bottom line As a budget mobile, the X3 has a lot going for it - but at times it tries to do too much. Decent for media but poor for calling, you might want to pay a little more to get a better mobile...
70%
trustedreviews.com
Updated:
2011-08-02 15:21:10
The X3 is Nokia's latest music phone, but while the name will give many the impression that this is a cut down version of Nokia's capacitance screen touting X6 , in reality the two phones are completely different beasts. Whereas the X6 is targeted at the...
50%
3g.co.uk
Updated:
2011-08-02 15:21:11
on the Nokia X3 If you just want to play a few tunes while you’re out and about, and budget is an issue, you could do worse than the Nokia X3. But we are put off by the lack of 3G and Ovi Store’s obvious drawbacks. It’s no iPod replacement, but a go...
Good For Nokia X3, A customisable home screen, a 3.5mm audio jack and bundles inear headphones, a year’s subscription to Comes With Music and the opportunity to bumps up your apps from Ovi Store.
Bad for Nokia X3...
Bottom line A good-value music phone for the casual listener that's worth the money...
60%
electricpig.co.uk
Updated:
2011-08-02 15:21:16
With the Nokia X6 already available for your touchscreen titillation, attentions have now turned to the Nokia X3. A sleek slider with a sideline in songs, it’s the second in the new X series lineup and something we’ve been keen to have a play with...
Good Resolutely old school, solid build...
Bad Resolutely old school, camera could be better...
Bottom line A phone which showcases everything that's good about Nokia...
80%
pz10.com
Updated:
2011-08-02 15:21:16
The Nokia X3 is our first glimpse into the new Xseries and we’re excited to see how things have changed since XpressMusic ran the show. And they have changed, the new angular look is a testament to that. The S40 on the inside has changed as well, throw...
Bottom line We have to admit the Nokia X3 is a tough sell, and that has almost nothing to do with the competition. In fact, there are only few top manufacturers that take music phones as seriously as Nokia. So, whether it’s XpressMusic or X3 (we like that one b...
0%
fonehome.co.uk
Updated:
2011-09-21 01:00:42
The Nokia X3 is the little brother to the Nokia X6, and it’s a budget slider with a solid sideline in music serving. So does it impress us with its simple charms? Read on in our Nokia X3 review…The Nokia X3 is a budget music phone, aimed at those who w...
Bottom line The Nokia X3 definitely acts as a showcase for Nokia’s strongest points. It’s well built, does the basics brilliantly and can handle music with gusto.LoveSolid, traditional buildHateNo surprises here. Camera could be betterThe spec Screen: 2.2-inches 2...
80%
knowyourmobile.com
Updated:
2014-03-22 03:56:53
If you like the idea of the Nokia X6 but think that prices of £449 SIM free for the 32GB Comes With Music Edition and £299 SIM free for the 16GB version are on the steep side, then you might want to give the £129 SIM free X3 a second glance. The price...
0%
recombu.com
Updated:
2014-04-02 02:59:43
The pint-sized version of the Nokia X6, the X3 handset comes without music but will set you back less as well. It's a dinky little slide phone with a very masculine look. But with the X6 failing to impress as a handset, how will a stripped down version...
Bottom line The Nokia X3 isn't the perfect phone; but it's not a basic handset trying to be a cheap smartphone and that's why we like it. Yes, it's a bit basic but it fits into its own skin unlike its older brother, the X6. So rather than getting frustrated every...
60%
hardwarezone.com.ph
Updated:
2016-12-29 21:58:58
It's getting crowded in the smartphone segment, with more affordable smartphones being released. Users have also become increasingly sophisticated and demanding, expecting nothing short of the best. So how does the budget-priced, multimedia-oriented Nokia...
0%
hardwarezone.com.ph
Updated:
2016-12-29 21:58:58
Some might think that both the Nokia Booklet 3G and Nokia N900 are the limelight for this year's Nokia World. We think otherwise, because Nokia has also taken the opportunity to confirm what its X-series will be - X for XpressMusic and it will represent a...
0%