location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia N73 6,1 cm (2.4") 1100 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N73
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002D5D4
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia N73 6,1 cm (2.4") 1100 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6,1 cm (2.4") 240 x 320 pixels
  • - miniSD
  • - Bluetooth
  • - Single camera
  • - 1100 mAh
Long product name Nokia N73 6,1 cm (2.4") 1100 mAh White :
The long product name of Nokia N73 6,1 cm (2.4") 1100 mAh White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N73, Cool White
More>>>
Short summary description Nokia N73 6,1 cm (2.4") 1100 mAh White:
This short summary of the Nokia N73 6,1 cm (2.4") 1100 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia N73, 6,1 cm (2.4"), 240 x 320 pixels, White

Long summary description Nokia N73 6,1 cm (2.4") 1100 mAh White:
This is an auto-generated long summary of Nokia N73 6,1 cm (2.4") 1100 mAh White based on the first three specs of the first five spec groups.

Nokia N73. Display diagonal: 6,1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 1100 mAh. Product colour: White. Weight: 116 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 10:09:27
Uk has collected 74 expert reviews for Nokia N73 6.1 cm (2.4") 1100 mAh White and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
webuser.co.uk
Updated:
2013-11-09 10:09:23
The battle to persuade you to put the internet into your pocket and carry it around with you is raging. The latest bait comes from 3, whose X-Series ties a handful of popular online services together with a Nokia N73 phone capable of running the requi...
0%
smh.com.au
Updated:
2013-11-09 10:09:23
If youre tempted by Threes new flat-price X-Series mobile internet service youll almost certainly be in the market for a new mobile phone to go with it. Thats because only a handful of phones are compatible with the particular...
90%
gadgetspeak.com
Updated:
2013-11-09 10:09:23
Published in...
76%
3g.co.uk
Updated:
2013-11-09 10:09:24
Nokia’s new understated cameraphone Nokia tries a lot of variety with its handset design, and in some cases pushes at the outer edges of what we might think of as a mobile phone. The company also, though, works with the more traditional approach, a...
85%
pcauthority.com.au
Updated:
2013-11-09 10:09:24
This isn?t the phone that you buy for the menial task of calling people.
83%
techradar.com
Updated:
2013-11-09 10:09:24
There was little to fault the N73 when it came to assessing the photos that it produced. All the shots we took in natural light were as good as many full-sized cameras.Performance in lower light conditions wasnt so good, though. It does have a flash...
Good Good camera, Excellent connectivity...
Bad Shut down problems...
Bottom line There was little to fault the N73 when it came to assessing the photos that it produced. All the shots we took in natural light were as good as many full-sized cameras.Performance in lower light conditions wasnt so good, though. It does have a flash...
80%
itreviews.com
Updated:
2013-11-09 10:09:24
standard looking phone with non-standard abilities: Nokia does a lot of imaginative design work with handsets involving fancy shapes and sizes, twisty bits and suchlike. How nice, then, to get a Nokia handset that feels like a phone should feel in the...
0%
ukgamer.com
Updated:
2013-11-09 10:09:24
Product name:Nokia N73Manufacturer:NokiaPrice:Contract dependantAuthor:Wayne BrookerPublished:17 October 2006Ill make no secret of the fact that I genuinely believe Nokia have lost their way of late. Despite their undoubted expertise and success in ev...
0%
Zdnet.com.au
Updated:
2013-11-09 10:09:24
Nokias N73 is one of the best camera phones weve seen this year, with a wide range of multimedia and business features tucked under its belt. Responsiveness, however, is not a strong point.
0%
iMobile.com.au
Updated:
2013-11-09 10:09:25
Overview IntroductionThe Nokia N73 is an upgrade to the very successful Nokia N70 model, released around the 3rd quarter last year. The N73 brings some firsts from Nokia to the market, and is one of the first handsets to be released from the new N-ran...
0%
theregister.co.uk
Updated:
2013-11-09 10:09:25
But enough pointless similes: the N73 is a candybar handset with a nice solid feel to it, with the majority of controls limited to a slightly-extended keypad on the bottom third of the front. Its smart enough for the most executive boardroom. The sc...
Bottom line Nokias N73 is a good looking and practical phone and one which can also take pretty pictures, wobbly video and play back music. It wont replace a digital camera for most people or a hi-fi system for anyone with hearing, but provides those functions...
75%
goodgearguide.com.au
Updated:
2013-11-09 10:09:25
The lack of native Wi-Fi may dampen the appeal of this unit for some, but even so it remains a solid choice due to its multimedia offerings especially the 3.2 megapixel Carl Zeiss camera at the forefront.
Good Excellent display, Camera, Solid Features list, Included 3.5mm headphone jack...
Bad Cramped keypad, No Wi-Fi, Some speed issues The Final Word The lack of native Wi-Fi may dampen the appeal of this unit for some, but even so it remains a solid choice due to its multimedia offerings especially the 3.2 megapixel Carl Zeiss camera at the...
Bottom line The lack of native Wi-Fi may dampen the appeal of this unit for some, but even so it remains a solid choice due to its multimedia offerings especially the 3.2 megapixel Carl Zeiss camera at the forefront.
70%
techdigest.tv
Updated:
2013-11-09 10:09:26
Susi looks at the Nokia N73, which features a 3.2 megapixel camera as well as all the applications you need to get the best of your photos. You can check out the full review here. Came straight to this page? Visit www.TechDigest.tv for all the latest...
0%
techdigest.tv
Updated:
2013-11-09 10:09:26
The N73 is billed by Nokia as the complete multimedia phone. It comes with a 3.2 megapixel camera, including a Carl Zeiss lens, an MP3 player and radio which play out of integrated stereo speakers with 3D sound. The big drawer for many people will be...
80%
knowyourmobile.com
Updated:
2014-03-20 05:04:03
Nokia’s N73 is the follow up to the popular N70. It is a very capable phone that makes light of all the goodies inside by coming in a pretty plain, ‘candybar’ style casing.The N73 has a huge front screen measuring 2.4 inches corner to corner, and a sma...
Good 3G, 3.2 mega pixel camera, 2.4 inch screen...
Bad Verdict: A phone that feels good in the hand whilst featuring loads of fab features...
Bottom line A phone that feels good in the hand whilst featuring loads of fab features...
60%
stuff.tv
Updated:
2014-03-20 05:04:03
What makes this phone so great then?This phone is great, because it’s really, really powerful – think Nokia N80 minus the Wi-Fi, and you pretty much have the N73’s spec. For a Series-60 phone capable of 3G video calling, 3.2MP picture-ta...
Good Excellent build. Huge screen. Easy to use.
Bad No proper flash.
Bottom line Is it a smartphone? Is it a camera phone? Actually the N73 is a damn fine hybrid of the two...
80%
cgena.com
Updated:
2016-12-29 21:59:43
that is how I can describe Nokia's . One of the first phones that offers real quality imaging. The is a quadband (GSM 850/900/1800/1900; WCDMA 2100) that has a solid construction that's available in two stylish color schemes: Silver/deep plum and fr...
0%
Mobile88.com
Updated:
2016-12-29 21:59:43
Mines a silver and plum grey model. It looks quite nice, has the metallic feel about it and it doesnt feel cheap. The plum grey backing is made up of an interesting material, on close examination, I realised its similiar material that was used on th...
0%