NETGEAR logo

NETGEAR XR300 Nighthawk Pro Gaming wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22232
Info modified on:
14 Mar 2024, 19:29:17
Short summary description NETGEAR XR300 Nighthawk Pro Gaming wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

NETGEAR XR300 Nighthawk Pro Gaming, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description NETGEAR XR300 Nighthawk Pro Gaming wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

NETGEAR XR300 Nighthawk Pro Gaming. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 867 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11ac. Product type: Tabletop router, Product colour: Black, LED indicators: Activity, LAN, WLAN. Cables included: LAN (RJ-45). Antenna design: External

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.