location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Wireless USB 2.0 Adapter 108 Mbps 108 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless USB 2.0 Adapter 108 Mbps
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WG111TIS
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR Wireless USB 2.0 Adapter 108 Mbps 108 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB
  • - 108 Mbit/s
  • - Single-band (2.4 GHz)
Long product name NETGEAR Wireless USB 2.0 Adapter 108 Mbps 108 Mbit/s :
The long product name of NETGEAR Wireless USB 2.0 Adapter 108 Mbps 108 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WG111T Wireless USB Adapter 108 Mbps
More>>>
NETGEAR Wireless USB 2.0 Adapter 108 Mbps 108 Mbit/s:
The official description of NETGEAR Wireless USB 2.0 Adapter 108 Mbps 108 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Super-fast 108 Mbps Wireless Internet Access with Superior Range
NETGEAR's 108 Mbps Wireless USB 2.0 Adapter enables 108 Mbps wireless Internet access to either your desktop or notebook PC – 10x the speed of 802.11b products. Receive up to 2x the range of 802.11g so you can move to extended distances without losing your connection. Setup is now made quick and easy with a new Smart Wizard™ install assistant. High-level WPA-PSK encryption shields your network from wireless eavesdroppers without sacrificing performance.

Faster Speeds
Features a USB 2.0 interface that is up to 40 times faster than USB 1.1 allowing you to realize full 108 Mbps speed. Experience speeds and range up to 2x that of 802.11g.

Total Mobility
Use at home, the office, the airport, or in a public hotspot. Small, thumb-sized form factor makes carrying easy.

Easy
The WG111T simply plugs into the external USB port of your PC, eliminating the need to open up your desktop PC. Gain full mobility with your notebook, or place your desktop anywhere in your home, without the need to use unsightly Ethernet cables. 802.11g standard compliance ensures interoperability with existing 802.11b and 802.11g networks. Setup is now made quick and easy with a new Smart Wizard™ install assistant.

Stylish & Convenient<>/b
Compact, pocket-sized design can easily be carried anywhere. Included 5-ft (1.52m) USB cable and cradle with velcro lets you locate your adapter where signal is strongest.

Short summary description NETGEAR Wireless USB 2.0 Adapter 108 Mbps 108 Mbit/s:
This short summary of the NETGEAR Wireless USB 2.0 Adapter 108 Mbps 108 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Wireless USB 2.0 Adapter 108 Mbps, Wireless, USB, 108 Mbit/s

Long summary description NETGEAR Wireless USB 2.0 Adapter 108 Mbps 108 Mbit/s:
This is an auto-generated long summary of NETGEAR Wireless USB 2.0 Adapter 108 Mbps 108 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR Wireless USB 2.0 Adapter 108 Mbps. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 108 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
108 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2,412 - 2,484 GHz
Security algorithms
WEP
Design
Internal *
No
System requirements
Compatible operating systems
Windows 2000/XP
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Weight & dimensions
Weight
32 g
Other features
Dimensions (WxDxH)
94,5 x 30,2 x 15,2 mm
Brand Image Product code Product Stock Price from
NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s
(show image)
WG311TFS 108 Mbps Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)