location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR RNDP600U Intel® Pentium® 1 GB DDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RNDP600U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RNDP600U-200EUS
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR RNDP600U Intel® Pentium® 1 GB DDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of storage drives supported: 6
  • - Intel® Pentium® 1,8 GHz
  • - 1 DDR2
  • - iSCSI support
  • - 300 W
Warranty: 3 Years
Long product name NETGEAR RNDP600U Intel® Pentium® 1 GB DDR2 :
The long product name of NETGEAR RNDP600U Intel® Pentium® 1 GB DDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RNDP600U, 1.8 GHz Intel Pentium, 1GB DDR2, 3 x USB 2.0, RAID 0/1/5/6, 300W, 6 x 3.5” SATA, Hot-Swap, Gigabit Ethernet, SSL, HTTPS, FTPS, iSCSI, 6760g, Black
More>>>
NETGEAR RNDP600U Intel® Pentium® 1 GB DDR2:
The official description of NETGEAR RNDP600U Intel® Pentium® 1 GB DDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

READYNAS ULTRA 6 PLUS (DISKLESS)
- DLNA and TiVo® compatible.
- Stream videos to mobile devices.
- Drag-and-drop remote access.
- X-RAID2™ automatic expandable volume.

Digital media grows exponentially everyday - photos, music, videos, documents, and so on.
Connected homes need a reliable, affordable and simple storage solution that will centralize all multimedia content and make it accessible anytime, anywhere, and on any screen.

The ReadyNAS Ultra Family is a series of powerful network attached storage (NAS) with built-in
media server capabilities that allow advanced home users to store, share, and protect their digital assets with confidence. The ReadyNAS Ultra Plus series offers the highest performance in NETGEAR’s home storage lineup, up to 30% more performance than the ReadyNAS Ultra series. These diskless models are designed for home users who want maximum performance, and the ability to customize their own affordable and easy-to-manage storage solution.

Reliable data backups for all networked devices
- Backup all multimedia files in one central location.
- Schedule continuous or reoccurring backup jobs from PC and Mac®.
- Manage volume expansion automatically with X-RAID2™ technology.
- Synchronize multimedia files between two ReadyNAS devices with rsync.

Local and remote streaming to mobile and DLNA® devices
- DLNA® Certified home media server.
- Stream music, photos, and videos to any networked device.
- Stream media content to mobile handhelds over Wi-Fi or 3G/4G using Orb™.
- Stream media content to remote DLNA® devices using Skifta™.
- Play back non-protected TiVo® recorded content anytime.
- Access, download, modify files remotely with ReadyNAS Remote.

Continuous online and offline data protection
- Multiple layers of data protection.
- Includes 2 GB of ReadyNAS Vault online backup service.
- Includes 3 lifetime licenses of Memeo® Premium Backup service.

Short summary description NETGEAR RNDP600U Intel® Pentium® 1 GB DDR2:
This short summary of the NETGEAR RNDP600U Intel® Pentium® 1 GB DDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR RNDP600U, Intel® Pentium®, 1 GB, DDR2

Long summary description NETGEAR RNDP600U Intel® Pentium® 1 GB DDR2:
This is an auto-generated long summary of NETGEAR RNDP600U Intel® Pentium® 1 GB DDR2 based on the first three specs of the first five spec groups.

NETGEAR RNDP600U. Processor family: Intel® Pentium®, Processor frequency: 1,8 GHz. Internal memory: 1 GB, Internal memory type: DDR2

Storage
Storage drive interface *
Serial ATA
Storage drive size
3.5"
Maximum supported storage capacity
12 TB
RAID levels
0, 1, 5, 6
Number of storage drives supported *
6
Processor
Processor family *
Intel® Pentium®
Processor frequency *
1,8 GHz
Number of processors installed
1
Memory
Internal memory *
1 GB
Internal memory type
DDR2
Network
iSCSI support
Yes
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Data link protocols
CIFs/SMB, AFP, NFS, HTTP/S, FTP/S
Ports & interfaces
USB 2.0 ports quantity
3
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Performance
Management protocols
HTTPS, FTPS
Security algorithms
HTTPS, SSL/TLS
On/off switch
Yes
Power
Power supply unit (PSU) capacity
300 W
Number of power supply units
1
Power consumption (typical)
82 W
Weight & dimensions
Weight
6,76 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Dimensions (WxDxH)
170 x 285 x 250 mm
Power requirements
100 - 240 V, 50 - 60 Hz
Networking features
Gigabit Ethernet
Connectivity LEDs
Yes
Link/Act LED
Yes
Country Distributor
United Kingdom 1 distributor(s)