location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR EVA9100 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EVA9100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EVA9100-100PES
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year
Long product name NETGEAR EVA9100 Black :
The long product name of NETGEAR EVA9100 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EVA9100 Digital Entertainer Express
More>>>
NETGEAR EVA9100 Black:
The official description of NETGEAR EVA9100 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Access and enjoy your digital entertainment easily on your TV and HDTV

- Plays video, MP3s and digital photos from your PC, Mac or network attached storage device (NAS) to your HDTV
- Browse and play popular movies and TV shows from Hulu™, Netflix™, CBS™, and more using PlayOn™ on your PC ( free trial and special discountº)
- Automatically finds all digital media files on your home network and organizes them into an easily accessible library
- Includes one HDMI port, HD upconversion up to 1080p, and two USB ports for iPod® and USB drives
- Easily add a NETGEAR Wireless USB Adapter (EVAW111) to connect wirelessly

Features

- Play your files stored on your PC, Mac, or directly from network attached storage (NAS) device.
- Get instant access to content on a USB flash drive, digital camera, iPod, or other USB storage device via the two USB ports
- Enjoy full HD up to 1080p when playing back Windows® Media Video 9, H-264, MPEG-2, or MPEG-4 files
- Automatically up-converts videos and photos to full 1080p HD resolution via HDMI output
- Plays unprotected DVD images stored on your PC, Mac, or NAS including menus, subtitles, and special features
- Easy playback of Windows Media DRM (WMDRM10) protected content from major online services
- Follow Me' feature allows you to pause a song or video in one room and resume it in another room (for use with two or more Digital Entertainer Express units)
- Simple wireless connection when used with NETGEAR Wireless USB Adapter (EVAW111)
- Energy-efficient power supply and automatic power-saving mode consume as little as 0.01 Watts

Short summary description NETGEAR EVA9100 Black:
This short summary of the NETGEAR EVA9100 Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR EVA9100, Black, BMP, PNG, AVI, DivX, MKV, MOV, MP4, MPG, VOB, Xvid, SMI, SRT, SUB, AAC, FLAC, LPCM, M4A, MP3, PCM, WAV, WMA, Windows Media Player 11 Media Sharing SMB networking NFS networking

Long summary description NETGEAR EVA9100 Black:
This is an auto-generated long summary of NETGEAR EVA9100 Black based on the first three specs of the first five spec groups.

NETGEAR EVA9100. Product colour: Black, Image formats supported: BMP, PNG, Video compression formats: AVI, DivX, MKV, MOV, MP4, MPG, VOB, Xvid. MP3 bit rates: 320 Kbps. Security algorithms: WPA-PSK, WPA2-PSK, WPS, Frequency band: 2.4/5 GHz. Power requirements: 100-240V, 50-60 Hz, 2.5A. Weight: 2,5 kg, Dimensions (WxDxH): 431,8 x 254 x 50,8 mm

Features
Product colour *
Black
Image formats supported *
BMP, PNG
Video compression formats
AVI, DivX, MKV, MOV, MP4, MPG, VOB, Xvid
Subtitle formats supported
SMI, SRT, SUB
Audio formats supported
AAC, FLAC, LPCM, M4A, MP3, PCM, WAV, WMA
Compatible products
Windows Media Player 11 Media Sharing SMB networking NFS networking
Certification
FCC, CE
Audio
MP3 bit rates
320 Kbps
WMA bit rates
192
Ports & interfaces
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
2
Audio (L/R) out *
1
Component video (YPbPr/YCbCr) out *
3
Composite video out *
1
S-Video outputs quantity
1
Digital audio optical out *
1
Digital audio coaxial out *
1
SCART ports quantity
1
Network
Ethernet LAN *
Yes
Security algorithms
WPA-PSK, WPA2-PSK, WPS
Frequency band
2.4/5 GHz
Power
Power requirements
100-240V, 50-60 Hz, 2.5A
Weight & dimensions
Weight
2,5 kg
Dimensions (WxDxH)
431,8 x 254 x 50,8 mm
Packaging content
Quick start guide
Yes
Manual
Yes
System requirements
Minimum storage drive space
20 MB
Minimum RAM
128 MB
Minimum processor
Intel Pentium 500MHz
Optical drive required
Yes
Internet connection required
Yes
Mac compatibility
Yes
Other features
Data transfer rate
10 Mbit/s
Compatible operating systems
Windows XP, Vista Mac OS 10.4+
Compliance industry standards
802.11a/b/g/n
Connectivity technology
Wireless
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:55:42
Uk has collected 6 expert reviews for NETGEAR EVA9100 Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
digitalversus.com
Updated:
2011-10-04 00:55:42
The Netgear EVA 9100 is a lite version of the EVA 9150. The decoding chip and internal software is identical on both. You can therefore check out the EVA 9150 for more information. This is where the EVA 9100 differs: It can't house a hard drive No Wi-...
Good Pluses, Internet services and networking, Nice looking graphics for the interface...
Bad Minuses, Multimedia compatability: the competiton is doing much better, Sometimes overcomplicated interface, USB and Ethernet slowdowns, No DTS decoding...
60%