location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGND3700B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGND3700B-100GRS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 4 (802.11n) 600 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 5
  • - Web-based management Quality of Service (QoS) support
Warranty: 1 Year
Long product name NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) :
The long product name of NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N600 Wireless Dual Band Gigabit ADSL2+ Modem-Router
More>>>
NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):
The official description of NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NETGEAR N600 Wireless Dual Band Gigabit DSL Modem Router has a built-in ADSL2+ modem for use with a DSL, cable or fiber Internet service. This modem router delivers high-performance wireless speeds of up to 300+300 Mbps and is the ideal router for medium to large homes. The DGND3700 with built-in modem delivers the speed and reliability needed for applications such as HD streaming, online gaming and a secure and reliable connection to the Internet. Simultaneous dual band reduces interference that can
cause dropped connections. With five Gigabit Ethernet ports, the DGND3700 delivers fast wired connections and includes advanced features such as DLNA-ready for playing your media on DLNA TVs and game consoles, ReadySHARE® USB for wireless access and sharing USB storage, Live Parental Controls for safer web surfing on connected devices and NETGEAR genie® home network manager for easy installation and home network management.

Short summary description NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):
This short summary of the NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR DGND3700B, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL2+

Long summary description NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):
This is an auto-generated long summary of NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) based on the first three specs of the first five spec groups.

NETGEAR DGND3700B. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 600 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2-PSK. Internal memory: 128 MB, Flash memory: 128 MB, Certification: RoHS. Width: 31 mm, Depth: 153 mm, Height: 223 mm

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
600 Mbit/s
Wi-Fi standards
802.11a, 802.11b, 802.11g
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Full duplex
Yes
Mobile network
3G
No
4G
No
DSL features
ADSL2+
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
RJ-11 ports quantity
1
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Security
Security algorithms
WPA, WPA2-PSK
Firewall
Yes
Stateful Packet Inspection (SPI)
Yes
Network address translation (NAT)
Yes
Design
LED indicators
Yes
Certificates
Digital Living Network Alliance (DLNA) certified
Yes
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Features
Internal memory
128 MB
Flash memory
128 MB
Plug and Play
Yes
Certification
RoHS
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
31 mm
Depth
153 mm
Height
223 mm
Weight
500 g
Other features
Mobile network connection
No
WLAN data transfer rates supported
300, 600 Mbit/s
Bandwidth (first)
2,4 GHz
Bandwidth (second)
5 GHz
USB ports quantity
2
USB version
2.0
Minimum system requirements
Microsoft Internet Explorer 5.0, Firefox 2.0, Safari 1.4
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:37:12
Uk has collected 16 expert reviews for NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
apcmag.com
Updated:
2016-11-14 22:37:12
A common theme among the ADSL routers we've reviewed here is that they're also capable of serving as standard broadband routers. Like the Cisco Linksys X3000, the Netgear DGND3700 has a Gigabit WAN port in addition to its ADSL2+ port. That makes it...
90%
gadgetspeak.com
Updated:
2016-11-14 22:37:12
It has been a while since I last looked at a Netgear product. However a change of PR agency allowed me the opportunity to check out a new dual-band modem-router from the company...
72%
pcauthority.com.au
Updated:
2016-11-14 22:37:12
From the marketing material you may think that Netgear’s latest speed demon is a new category of router. The name – N600 – seems to imply it’s capable of 600Mbits/sec transfer speeds. Alas, that isn’t the case: Netgear has simply added the maximum...
Bottom line Jam-packed with features, ports and sockets, and combines that with the best all-round performance in our recent Group Test. Read our review...
83%
alphr.com
Updated:
2016-11-14 22:37:12
From the marketing material you may think that Netgear's latest speed demon is a new category of router. The name – N600 – seems to imply it's capable of 600Mbits/sec transfer speeds. Alas, that isn't the case: Netgear has simply added the maximum throug...
Bottom line Jam-packed with features, ports and sockets, and combines that with the fast wireless performance...
83%
gadgetspeak.com
Updated:
2016-11-14 22:37:12
When buying any computer kit one wants to plan ahead to give oneself a degree of future-proofing without going to the too expensive extreme. The Netgear N600 wireless dual-band gigabit ADSL2+ modem router model DGND3700 will provide more than adequate...
80%
techgeek.com.au
Updated:
2016-11-14 22:37:12
The Netgear N600 Wireless Modem Router is a performer in it's category of networking gear. Not only does it integrate many devices into a single device, it does it well. Boasting Dual-Band 802.11n, gigabit connectivity, two USB ports for sharing storage d...
Good Fast Wireless N, Great NAS Features, Easy setup if you have experience...
Bad No Setup CD, Flaky modem performance...
0%
Zdnet.com.au
Updated:
2016-11-14 22:37:12
Tweet Submit A modified version of its WNDR3700, to include VDSL capability, the DGND3700 is currently the papa bear of Netgear's ADSL modem/router range. It can stand vertically, or the base can be detached for traditional horizontal fare. In a n...
Good Fantastic wireless performance, Great content filtering, Fantastic help feature, Physical button to turn off wireless, along with physical power button, Gigabit WAN port, Multiple guest SSIDs...
Bad No IPv6, Auto update feature didn't work on review unit, Advanced options are often hidden in favour of auto detect, USB ports are storage only, Quota warnings won't work with those on TB plans, Excessively slow to update settings...
Bottom line Netgear's DGND3700 is quite the desirable bit of kit. It has fantastic wireless performance, and offers enough networking capability to satiate all but the hardest of the hardcore. Now, if only we could push that warranty just a little bit higher...
90%
macworld.co.uk
Updated:
2016-11-14 22:37:12
The DGND3700 is a rather plain-looking router, but its appearance doesn’t do justice to the hardware in contains. As well as all the usual aspects of premium wireless routers, such as supporting both 2.4GHz and 5GHz wireless networks, the ability to wo...
Good Standard feature set; Built-in DLNA server; Share files over the Internet or locally; Content filtering; Performs well...
Bad Prefer to pay lass and forgo a few of the router's features...
Bottom line gigabit ethernet,dgnd3700,usb,draytek,ftp,dsl,dlna,qos,fritz!box...
80%
pcadvisor.co.uk
Updated:
2016-11-14 22:37:12
The DGND3700 is a rather plain-looking router, but its appearance doesn’t do justice to the hardware in contains. As well as all the usual aspects of premium wireless routers, such as supporting both 2.4GHz and 5GHz wireless networks, the ability to wo...
Bottom line gigabit ethernet,dgnd3700,usb,draytek,ftp,dsl,dlna,qos,fritz!box...
80%
computeractive.co.uk
Updated:
2016-11-14 22:37:12
Choosing a new router can be a jargon-filled headache, and it's made more difficult by the fact that it's not always made clear whether a model is suitable for cable broadband or standard ADSL, typically over a BT line.Although some ADSL routers can be...
Good Works with cable or ADSL services; media streaming; guest wireless network; easy internet setup...
Bad Overtechnical menus for many features; no printer sharing; help file could be improved; very ungainly design...
Bottom line Easy to connect to the internet, but sadly the advanced features are not quite as easy to use...
60%
techradar.com
Updated:
2016-11-14 22:37:12
The Netgear DGND3700 is the big brother to the Netgear DGND3300 Dual Band router that we recently took a look at here on TechRadarDescribing itself as the ultimate DSL router, it appears to have a lot to live up to, but on the basis of just the specifi...
Good Incredibly fast 2.4GHz performance, Top-flight 5GHz performance, Solid feature set...
Bad Aging interface...
90%
Brand Image Product code Product Stock Price from
NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz)
(show image)
DGND3700B DGND3700B 0.00
(excl. VAT)
0 (incl. VAT)