location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NetApp FAS2240-2 Storage server Rack (2U) Ethernet LAN Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NetApp Check ‘NetApp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAS2240-2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2240A-2-24X1.2TB-2-R6
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘NetApp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NetApp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NetApp FAS2240-2 Storage server Rack (2U) Ethernet LAN Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large Enterprise Business Storage server Rack (2U) Grey
  • - Total installed storage capacity: 28,8 TB Number of storage drives supported: 24 HDD & SSD
  • - 12
  • - Ethernet LAN
  • - Cooling type: Active
  • - Backup features: iSCSI LUN
Warranty: 3 Years
Long product name NetApp FAS2240-2 Storage server Rack (2U) Ethernet LAN Grey :
The long product name of NetApp FAS2240-2 Storage server Rack (2U) Ethernet LAN Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FAS2240-2, 2U, SAS, NetApp Flash Pool 800GB, 12GB RAM (ECC), 24x 1.2TB, HA, Dual Controller 2
More>>>
Short summary description NetApp FAS2240-2 Storage server Rack (2U) Ethernet LAN Grey:
This short summary of the NetApp FAS2240-2 Storage server Rack (2U) Ethernet LAN Grey data-sheet is auto-generated and uses the product title and the first six key specs.

NetApp FAS2240-2, Storage server, Rack (2U), 28,8 TB, Grey

Long summary description NetApp FAS2240-2 Storage server Rack (2U) Ethernet LAN Grey:
This is an auto-generated long summary of NetApp FAS2240-2 Storage server Rack (2U) Ethernet LAN Grey based on the first three specs of the first five spec groups.

NetApp FAS2240-2. Total installed storage capacity: 28,8 TB, Installed storage drive type: HDD, Supported storage drive types: HDD & SSD. Internal memory: 12 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: FC, iSCSI, NFS, pNFS, CIFS/SMB. Chassis type: Rack (2U), Cooling type: Active, Product colour: Grey. Type: Storage server, Device class: Large Enterprise Business, Backup features: iSCSI LUN

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 12:51:45
Uk has collected 1 expert review for NetApp FAS2240-2 Storage server Rack (2U) Ethernet LAN Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%