location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts FPMA-DTBW200 monitor mount / stand 76,2 cm (30") Grey Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts toolbar mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-DTBW200
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371442286
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 355887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2024 17:19:52
The date of the most recent change of this product data-sheet in Icecat.
FPMA-DTBW200_Drawing (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts FPMA-DTBW200 user manual (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts FPMA-DTBW200 monitor mount / stand 76,2 cm (30") Grey Desk
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 10 kg
  • - Minimum screen size: 25,4 cm (10") Maximum screen size: 76,2 cm (30")
  • - Number of displays supported: 1
  • - Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Grey
Warranty: 5 year
Long product name Neomounts FPMA-DTBW200 monitor mount / stand 76,2 cm (30") Grey Desk :
The long product name of Neomounts FPMA-DTBW200 monitor mount / stand 76,2 cm (30") Grey Desk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Tilt/Turn/Rotate Monitor Mount for use with FPMA-DTB100/FPMA-DTB200/FPMA-WTB100 Toolbars - for single 10-30" Screen - Silver
More>>>
Neomounts FPMA-DTBW200 monitor mount / stand 76,2 cm (30") Grey Desk:
The official description of Neomounts FPMA-DTBW200 monitor mount / stand 76,2 cm (30") Grey Desk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts toolbar mount, model FPMA-DTBW200 is a tilt-, swivel and rotatable mount for flat screens up to 30". This mount is a great choice to use in combination with Neomounts' toolbar model FPMA-DTB100, FPMA-DTB200 or FPMA-WTB100.

Neomounts versatile tilt (180°), rotate (270°) and swivel (180°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. Depth 12 centimetres. An innovative cable management conceals and routes cables from mount to flat screen. Hide your cables to keep the workplace nice and tidy.

FPMA-DTBW200 has two pivot points and is suitable for screens up to 30" (76 cm). The weight capacity of this mount is 10 kg each screen. The toolbar mount is suitable for screens that meet VESA hole pattern 75x75 and 100x100. Different hole patterns can be covered using Neomounts VESA adapter plates.

By using an ergonomic mount neck- and back complaints can be avoided. Ideal for use in offices and on counters or in a reception area.

All installation material is included with the product.

Short summary description Neomounts FPMA-DTBW200 monitor mount / stand 76,2 cm (30") Grey Desk:
This short summary of the Neomounts FPMA-DTBW200 monitor mount / stand 76,2 cm (30") Grey Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts FPMA-DTBW200, 10 kg, 25,4 cm (10"), 76,2 cm (30"), 75 x 75 mm, 100 x 100 mm, Grey

Long summary description Neomounts FPMA-DTBW200 monitor mount / stand 76,2 cm (30") Grey Desk:
This is an auto-generated long summary of Neomounts FPMA-DTBW200 monitor mount / stand 76,2 cm (30") Grey Desk based on the first three specs of the first five spec groups.

Neomounts FPMA-DTBW200. Maximum weight capacity: 10 kg, Minimum screen size: 25,4 cm (10"), Maximum screen size: 76,2 cm (30"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: 0 - 180°. Product colour: Grey

Mounting
Minimum screen size *
25,4 cm (10")
Maximum weight capacity *
10 kg
Maximum screen size *
76,2 cm (30")
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
1
Mounting type *
Desk
Ergonomics
Tilt angle range
0 - 180°
Swivel angle
180°
Angle of rotation
270°
Design
Product colour *
Grey
Weight & dimensions
Depth
120 mm
Package width
120 mm
Weight & dimensions
Package depth
120 mm
Package height
160 mm
Logistics data
Master (outer) case width
460 mm
Master (outer) case length
360 mm
Master (outer) case height
180 mm
Master (outer) case weight
13 kg
Quantity per master (outer) case
12 pc(s)
Master (outer) case net weight
12,2 kg
Harmonized System (HS) code
7326909890
Quantity per EUR-pallet
384 pc(s)
Other features
Mounting interface
VESA 75x75 mm
Country of origin
Taiwan
Brand Image Product code Product Stock Price from
Neomounts FPMA-D500KEYB monitor mount / stand 68,6 cm (27") Black Desk Neomounts FPMA-D500KEYB monitor mount / stand 68,6 cm (27") Black Desk
(show image)
FPMA-D500KEYB Neomounts desk monitor arm 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-WTB100 monitor mount / stand 61 cm (24") Silver Wall Neomounts FPMA-WTB100 monitor mount / stand 61 cm (24") Silver Wall
(show image)
FPMA-WTB100 Neomounts toolbar wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-DTB100 monitor mount / stand 61 cm (24") Silver Desk Neomounts FPMA-DTB100 monitor mount / stand 61 cm (24") Silver Desk
(show image)
FPMA-DTB100 Neomounts toolbar desk mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-DTB200 monitor mount / stand 61 cm (24") Silver Desk Neomounts FPMA-DTB200 monitor mount / stand 61 cm (24") Silver Desk
(show image)
FPMA-DTB200 Neomounts toolbar desk mount 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 9 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Danmark 2 distributor(s)
México 1 distributor(s)