NEC logo

NEC MultiSync PA271W computer monitor 68,6 cm (27") 2560 x 1440 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58268
Info modified on:
21 Oct 2022, 10:32:10
Long product name NEC MultiSync PA271W computer monitor 68,6 cm (27") 2560 x 1440 pixels Full HD Black:

27", IPS, 2560 x 1440, 300cd/m2, 7ms, 16:9, CR 1000:1, 14-bit 3D, CCFL, HDCP, DDC/CI, 2 x DisplayPort, 2 x DVI-D, USB hub (2 up/3 down) w/ DisplaySync Pro, SpectraViewII

Short summary description NEC MultiSync PA271W computer monitor 68,6 cm (27") 2560 x 1440 pixels Full HD Black:

NEC MultiSync PA271W, 68,6 cm (27"), 2560 x 1440 pixels, Full HD, 3D, 7 ms, Black

Long summary description NEC MultiSync PA271W computer monitor 68,6 cm (27") 2560 x 1440 pixels Full HD Black:

NEC MultiSync PA271W. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Full HD, 3D, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.