NEC logo

NEC MultiSync X651UHD-2 Digital signage flat panel 165,1 cm (65") LED 450 cd/m² 4K Ultra HD Black 24/7

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115143
Info modified on:
27 May 2024, 12:13:43
Warranty:
3 years
Long product name NEC MultiSync X651UHD-2 Digital signage flat panel 165,1 cm (65") LED 450 cd/m² 4K Ultra HD Black 24/7:

65" (165 cm) S-IPS Edge LED, 3840 x 2160, 450 cd/m, 1300:1, 8 ms, DisplayPort, DVI-D x 2, HDMI x 4

Short summary description NEC MultiSync X651UHD-2 Digital signage flat panel 165,1 cm (65") LED 450 cd/m² 4K Ultra HD Black 24/7:

NEC MultiSync X651UHD-2, Digital signage flat panel, 165,1 cm (65"), LED, 3840 x 2160 pixels, 24/7

Long summary description NEC MultiSync X651UHD-2 Digital signage flat panel 165,1 cm (65") LED 450 cd/m² 4K Ultra HD Black 24/7:

NEC MultiSync X651UHD-2. Product design: Digital signage flat panel. Display diagonal: 165,1 cm (65"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 450 cd/m², HD type: 4K Ultra HD. Operating hours (hours/days): 24/7. Product colour: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.