location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC MultiSync V801 Digital signage flat panel 2,03 m (80") LED 460 cd/m² Full HD Black 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MultiSync
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V801
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003482 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695110038
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:37:17
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC 60003482 user manual (6.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Technical drawing (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC MultiSync V801 Digital signage flat panel 2,03 m (80") LED 460 cd/m² Full HD Black 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 2,03 m (80") 1920 x 1080 pixels LED 460 cd/m²
  • - 6 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
Warranty: 3 years warranty incl. backlight
Long product name NEC MultiSync V801 Digital signage flat panel 2,03 m (80") LED 460 cd/m² Full HD Black 24/7 :
The long product name of NEC MultiSync V801 Digital signage flat panel 2,03 m (80") LED 460 cd/m² Full HD Black 24/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

80" Full HD Edge LED 1920 x 1080, 460cd/m2, 5000:1, DisplayPort/HDMI/DVI-D, 2x10W, 60kg
More>>>
Short summary description NEC MultiSync V801 Digital signage flat panel 2,03 m (80") LED 460 cd/m² Full HD Black 24/7:
This short summary of the NEC MultiSync V801 Digital signage flat panel 2,03 m (80") LED 460 cd/m² Full HD Black 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

NEC MultiSync V801, Digital signage flat panel, 2,03 m (80"), LED, 1920 x 1080 pixels, 24/7

Long summary description NEC MultiSync V801 Digital signage flat panel 2,03 m (80") LED 460 cd/m² Full HD Black 24/7:
This is an auto-generated long summary of NEC MultiSync V801 Digital signage flat panel 2,03 m (80") LED 460 cd/m² Full HD Black 24/7 based on the first three specs of the first five spec groups.

NEC MultiSync V801. Product design: Digital signage flat panel. Display diagonal: 2,03 m (80"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 460 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:52:17
Uk has collected 3 expert reviews for NEC MultiSync V801 Digital signage flat panel 2.03 m (80") LED 460 cd/m² Full HD Black 24/7 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
tomshardware.co.uk
Updated:
2017-03-01 08:52:17
In a rather large departure from our typical PC display reviews, Tom's Hardware got its hands on NEC's V801 presentation monitor. This 80-inch LED/LCD screen is a commercial-grade model that can be used for just about anything requiring a large display. Y...
Bottom line We're not sure that NEC expected us to treat the V801 like an HDTV, but we just couldn't resist. It's really not the sort of display you would run productivity apps on, but it's just begging to be used as the centerpiece in a home theater. It used to be t...
0%
Brand Image Product code Product Stock Price from
NEC

NEC MultiSync V552-DRD Digital signage flat panel 139,7 cm (55") LED Wi-Fi 500 cd/m² Full HD Black Android 4.2 24/7
(show image)
60003994 MultiSync V552-DRD 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync V463-DRD Digital signage flat panel 116,8 cm (46") LED Wi-Fi 500 cd/m² Full HD Black Android 4.2 24/7
(show image)
60003993 V463-DRD 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync V423-DRD Digital signage flat panel 106,7 cm (42") LED Wi-Fi 450 cd/m² Full HD Black Android 4.2 24/7
(show image)
60003992 V423-DRD 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync V323-2 Digital signage flat panel 81,3 cm (32") LED 450 cd/m² Full HD Black 24/7
(show image)
60003849 V323-2 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync X841UHD SST Digital signage flat panel 2,13 m (84") LED 500 cd/m² 4K Ultra HD Black Touchscreen 24/7
(show image)
60003881 X841UHD SST 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync V801-TM Digital signage flat panel 2,03 m (80") LED 460 cd/m² Full HD Black Touchscreen 16/7
(show image)
60003679 V801-TM 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync X981UHD Digital signage flat panel 2,49 m (98") LED 500 cd/m² 4K Ultra HD Black
(show image)
60003721 X981UHD 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync X841UHD Digital signage flat panel 2,13 m (84") LED 500 cd/m² 4K Ultra HD Black 24/7
(show image)
60003675 X841UHD 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync P553 SST Digital signage flat panel 139,7 cm (55") LED 700 cd/m² Full HD Black Touchscreen 24/7
(show image)
60003769 P553 SST 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync P463 SST Digital signage flat panel 116,8 cm (46") LED 700 cd/m² Full HD Black Touchscreen 24/7
(show image)
60003768 P463 SST 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)