NEC logo

NEC EA231WMi computer monitor 58,4 cm (23") 1920 x 1080 pixels White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42986
Info modified on:
10 May 2023, 08:14:27
Long product name NEC EA231WMi computer monitor 58,4 cm (23") 1920 x 1080 pixels White:

EA231WMi 23", 270cd/m2, 1000:1, 14ms, 1920x1080

Short summary description NEC EA231WMi computer monitor 58,4 cm (23") 1920 x 1080 pixels White:

NEC EA231WMi, 58,4 cm (23"), 1920 x 1080 pixels, 14 ms, White

Long summary description NEC EA231WMi computer monitor 58,4 cm (23") 1920 x 1080 pixels White:

NEC EA231WMi. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, Response time: 14 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: White

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.