location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC LT20LP projector lamp 156 W P-VIP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LT20LP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50030710 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050927249495 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:14:16
The date of the most recent change of this product data-sheet in Icecat.
NEC Green Vision (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The 3D viewing experience (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Display Solutions Product Overview (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DisplayNote NEC Edition (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC LT20LP projector lamp 156 W P-VIP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - P-VIP 156 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: NEC
Long product name NEC LT20LP projector lamp 156 W P-VIP :
The long product name of NEC LT20LP projector lamp 156 W P-VIP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Spare lamp for LT20 projectors
More>>>
Short summary description NEC LT20LP projector lamp 156 W P-VIP:
This short summary of the NEC LT20LP projector lamp 156 W P-VIP data-sheet is auto-generated and uses the product title and the first six key specs.

NEC LT20LP, P-VIP, 156 W, 2000 h, NEC, LT20G

Long summary description NEC LT20LP projector lamp 156 W P-VIP:
This is an auto-generated long summary of NEC LT20LP projector lamp 156 W P-VIP based on the first three specs of the first five spec groups.

NEC LT20LP. Lamp type: P-VIP, Bulb power: 156 W, Service life of lamp: 2000 h, Brand compatibility: NEC, Compatibility: LT20G

Brand Image Product code Product Stock Price from
CoreParts

CoreParts ML11560 projector lamp 156 W
(show image)
ML11560 ML11560 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP14LP projector lamp 180 W
(show image)
60002852 NP14LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP12LP projector lamp 280 W UHP
(show image)
60002748 NP12LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP09LP projector lamp 220 W UHP
(show image)
60002444 NP09LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP10LP projector lamp
(show image)
60002407 NP10LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP06LP projector lamp 330 W
(show image)
60002234 NP06LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP04LP projector lamp 260 W
(show image)
60002027 NP04LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC NP01LP projector lamp 250 W UHP
(show image)
50030850 NP01LP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC Replacement Lamp projector lamp 200 W
(show image)
50029923 Replacement Lamp 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC 50031756 projector lamp 220 W NSH
(show image)
50031756 50031756 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)