location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NATEC NKZ-0457 storage drive enclosure HDD enclosure Black 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NATEC Check ‘NATEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NKZ-0457
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NKZ-0457
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5908257126311
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘NATEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NATEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NATEC NKZ-0457 storage drive enclosure HDD enclosure Black 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - aluminum case provides very good heat dissipation and drive protection
  • - option of setting case up horizontally or standing it vertically
  • - high data transfer speed (up to 480 Mbps)
  • - suitable for most 3.5'' SATA/IDE hard drives
  • - powered by AC Adapter (included)
  • - Windows 8 compatible
Long product name NATEC NKZ-0457 storage drive enclosure HDD enclosure Black 3.5" :
The long product name of NATEC NKZ-0457 storage drive enclosure HDD enclosure Black 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0, HDD, 3.5'', SATA/IDE
More>>>
Short summary description NATEC NKZ-0457 storage drive enclosure HDD enclosure Black 3.5":
This short summary of the NATEC NKZ-0457 storage drive enclosure HDD enclosure Black 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

NATEC NKZ-0457, HDD enclosure, 3.5", IDE, Serial ATA, USB connectivity, Black

Long summary description NATEC NKZ-0457 storage drive enclosure HDD enclosure Black 3.5":
This is an auto-generated long summary of NATEC NKZ-0457 storage drive enclosure HDD enclosure Black 3.5" based on the first three specs of the first five spec groups.

NATEC NKZ-0457. Product type: HDD enclosure. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: IDE, Serial ATA. Product colour: Black