location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mustek Scanner BearPaw 1200CU Plus Flatbed scanner 600 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mustek Check ‘Mustek’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scanner BearPaw 1200CU Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BEARPAW 1200CU PLUS II
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Mustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Mustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Mustek Scanner BearPaw 1200CU Plus Flatbed scanner 600 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 600 x 1200 DPI
  • - Colour scanning
  • - Maximum scan size: 216 x 297 mm Sensor type: CIS
  • - USB port
  • - 2,5 W
Long product name Mustek Scanner BearPaw 1200CU Plus Flatbed scanner 600 x 1200 DPI :
The long product name of Mustek Scanner BearPaw 1200CU Plus Flatbed scanner 600 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Scanner BearPaw 1200CU Plus - USB
More>>>
Short summary description Mustek Scanner BearPaw 1200CU Plus Flatbed scanner 600 x 1200 DPI:
This short summary of the Mustek Scanner BearPaw 1200CU Plus Flatbed scanner 600 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Mustek Scanner BearPaw 1200CU Plus, 216 x 297 mm, 600 x 1200 DPI, 48 bit, Flatbed scanner, CIS, USB 2.0

Long summary description Mustek Scanner BearPaw 1200CU Plus Flatbed scanner 600 x 1200 DPI:
This is an auto-generated long summary of Mustek Scanner BearPaw 1200CU Plus Flatbed scanner 600 x 1200 DPI based on the first three specs of the first five spec groups.

Mustek Scanner BearPaw 1200CU Plus. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 600 x 1200 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CIS. Standard interfaces: USB 2.0. Power consumption (typical): 2,5 W

Brand Image Product code Product Stock Price from
Mustek

Mustek Scanner BearPaw 2448TA Pro Flatbed scanner 1200 x 2400 DPI
(show image)
BEARPAW 2448TA PRO II Scanner BearPaw 2448TA Pro 0.00
(excl. VAT)
0 (incl. VAT)
Mustek

Mustek Scanner P3600 A3 PRO Flatbed scanner 1600 x 3200 DPI
(show image)
P3600 A3 PRO Scanner P3600 A3 PRO 0.00
(excl. VAT)
0 (incl. VAT)