location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Wind U100-1004EU Intel Atom® 25,4 cm (10") 1 GB DDR2-SDRAM 160 GB UMA Windows XP Home Edition Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Wind
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wind U100-1004EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U100-1004EU show
Show alternative article codes used in the online market place
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Wind U100-1004EU Intel Atom® 25,4 cm (10") 1 GB DDR2-SDRAM 160 GB UMA Windows XP Home Edition Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel Atom® 1,6 GHz
  • - 25,4 cm (10") 1024 x 600 pixels 5:3
  • - 1 GB DDR2-SDRAM
  • - 160 GB
  • - UMA
  • - Bluetooth
  • - 40 W
  • - Windows XP Home Edition
Long product name MSI Wind U100-1004EU Intel Atom® 25,4 cm (10") 1 GB DDR2-SDRAM 160 GB UMA Windows XP Home Edition Black :
The long product name of MSI Wind U100-1004EU Intel Atom® 25,4 cm (10") 1 GB DDR2-SDRAM 160 GB UMA Windows XP Home Edition Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wind U100, black, 10.0 Intel Atom GMA950, 1GB, 160GB, 6 cell
More>>>
MSI Wind U100-1004EU Intel Atom® 25,4 cm (10") 1 GB DDR2-SDRAM 160 GB UMA Windows XP Home Edition Black:
The official description of MSI Wind U100-1004EU Intel Atom® 25,4 cm (10") 1 GB DDR2-SDRAM 160 GB UMA Windows XP Home Edition Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Intel Atom N270 processor
- Genuine Windows XP Home
- 10” Wide Screen Display
- Convenient Magnifying Capability
- Ergonomic Big-Size Keyboard and Touch Pad
- Hard Drive with Massive Capacity
- Built-in High Resolution Mega Pixels Webcam
- Built-in High-Performance 2 Channel Stereo Speakers, and Microphone
- 802.11b / g / n Wireless Lan with Bluetooth
- Comprehensive Multi-Media Application Interface

Short summary description MSI Wind U100-1004EU Intel Atom® 25,4 cm (10") 1 GB DDR2-SDRAM 160 GB UMA Windows XP Home Edition Black:
This short summary of the MSI Wind U100-1004EU Intel Atom® 25,4 cm (10") 1 GB DDR2-SDRAM 160 GB UMA Windows XP Home Edition Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Wind U100-1004EU, Intel Atom®, 1,6 GHz, 25,4 cm (10"), 1024 x 600 pixels, 1 GB, 160 GB

Long summary description MSI Wind U100-1004EU Intel Atom® 25,4 cm (10") 1 GB DDR2-SDRAM 160 GB UMA Windows XP Home Edition Black:
This is an auto-generated long summary of MSI Wind U100-1004EU Intel Atom® 25,4 cm (10") 1 GB DDR2-SDRAM 160 GB UMA Windows XP Home Edition Black based on the first three specs of the first five spec groups.

MSI Wind U100-1004EU. Processor family: Intel Atom®, Processor frequency: 1,6 GHz. Display diagonal: 25,4 cm (10"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: UMA. Operating system installed: Windows XP Home Edition. Product colour: Black. Weight: 1,2 kg

Design
Product colour *
Black
Display
Display diagonal *
25,4 cm (10")
Display resolution *
1024 x 600 pixels
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor frequency *
1,6 GHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
160 GB
HDD interface
SATA
Card reader integrated
Yes
Graphics
Discrete graphics card model *
UMA
Discrete graphics card *
Yes
Audio
Number of built-in speakers
2
Network
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Ports & interfaces
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Serial ports quantity
3
Performance
Motherboard chipset
Intel® 945GSE Express
Software
Operating system installed *
Windows XP Home Edition
Battery
Number of battery cells
6
Power
AC adapter power
40 W
AC adapter input voltage
100 - 240 V
AC adapter output voltage
20 V
Weight & dimensions
Width
260 mm
Depth
180 mm
Height
19 mm
Height (front)
1,9 cm
Height (rear)
3,15 cm
Weight *
1,2 kg
Packaging content
Mouse included
No
Other features
Infrared data port
No
Type
PC
Dimensions (WxDxH)
260 x 180 x 19 mm
Display
LCD
TV-in port
No
Internal modem
No
Brand Image Product code Product Stock Price from
MSI Megabook S420 Intel® Celeron® M 35,6 cm (14") 0,5 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Home Edition MSI Megabook S420 Intel® Celeron® M 35,6 cm (14") 0,5 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Home Edition
(show image)
001024-SKU1 Megabook S420 0.00
(excl. VAT)
0 (incl. VAT)
MSI Megabook S420 Intel® Core™ Duo 35,6 cm (14") 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Professional MSI Megabook S420 Intel® Core™ Duo 35,6 cm (14") 1 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Professional
(show image)
001024-SKU2 Megabook S420 0.00
(excl. VAT)
0 (incl. VAT)
MSI Megabook M630 39,1 cm (15.4") 0,5 GB DDR-SDRAM 120 GB Windows XP Home Edition MSI Megabook M630 39,1 cm (15.4") 0,5 GB DDR-SDRAM 120 GB Windows XP Home Edition
(show image)
001011-SKU6 Megabook M630 0.00
(excl. VAT)
0 (incl. VAT)
MSI Megabook M635-A3058DL 39,1 cm (15.4") 1 GB 80 GB AMD Mobility Radeon X700 Windows XP Professional MSI Megabook M635-A3058DL 39,1 cm (15.4") 1 GB 80 GB AMD Mobility Radeon X700 Windows XP Professional
(show image)
001029-SKU10 Megabook M635-A3058DL 0.00
(excl. VAT)
0 (incl. VAT)