Intel Core i7-12700H (24MB Cache), 16GB DDR4-SDRAM, 1000GB SSD, 40.6 cm (16") Quad HD+ 2560 x 1600, Intel Iris Xe Graphics, NVIDIA GeForce RTX 3050 Ti (4GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home
Tech meets Aesthetic
Through the beauty formed by the “Golden Ratio”, the new Creator M16 applies advanced technology than the last generation. To echo that, MSI brings aesthetics from classic design to contemporary art by decorating future elements to further illustrate “Technology meets Aesthetic”.
Performance Made Brilliant
The Creator M16 offers the latest 12th Gen. Intel® Core™ i7 processor to satisfy your cosmic creative needs and pro-level processing task. The Creator M16 allows you to pursue the best from the best processor.
GEFORCE RTXTM 30 SERIES THE ULTIMATE PLAY
Step up to the power of 2nd generation RTX with GeForce RTX 3050 and RTX 3050 Ti laptops. They are powered by the award-winning NVIDIA Ampere architecture, featuring new RT Cores, Tensor Cores, and streaming multiprocessors to enable ray-traced graphics and cutting-edge AI features such as NVIDIA DLSS.
Golden Ratio Display
The 16:10 display echoes the Golden Ratio 1.618, the perfect ratio considered as the law of beauty. This aspect ratio display gives an extra 11% room than 16:9 to check workspace and timeline in Adobe applications.
Flip-n-Share
With a 180° lay-flat and the ultra-thin bezels that maximizes screen real estate, the Creator M16 makes it easy to share your inspiration with co-workers uninterruptedly. Especially crafted in an ultra-light and slim aluminum chassis, the Creator M16 comes with people-centric design philosophy, made portable and stylish wherever you go.
Represent the Exquisite
Visualize your artistic works with the brilliant True Pixel display. Delivering vibrant images with QHD+ resolution, 100% DCI-P3 (Typical) color gamut, factory-calibrated Delta-E < 2 out of the box accuracy, and True Color Technology. The Creator M16 gives you accurate colors on your creations.
Revolutionary Cooling
Dedicated thermal solutions for the CPU and GPU with 4 heat pipes. By enlarging the internal diameter of the thermal pipe and using MSI exclusive thermal grease to ensure the maximum performance under creating elaborate works.
Reliability and Capability
Accessing your Creator M16 couldn't be easier with the fingerprint reader. Login faster and more securely to your laptop up to 3 times faster than a password. Enjoy password-free experience on supported web service with the latest FIDO 2 authentication. The optimized 1.7 mm key travel provides a much more ergonomic and comfortable workflow.
Connect to All Possibilities
Equipped with USB-A and USB-C ports, make connecting devices easier. With the HDMI output, you can expand work screens and handle multi-tasks, hassle-free connectivity satisfy your flexibility needs.
Extraordinary wireless experience (optional)
Exclusive 6GHz band delivers lightning speed while keeping the network smooth and stable even when crowded environment.
Auditory Euphoria
With the ability to support up to 24bit / 192kHz sampling, enjoy the Hi-Res audio the way it was truly intended.
MSI Center Pro
The MSI Center Pro takes optimization to the next level with AI Smart Auto, which easily adjustable system modes and resources for a wide range of scenarios and needs.
Military-Grade Durability
To pursue the best of the best, the product meets the MIL-STD-810G military standard for reliability and durability. MSI always strives for professionalism with world-leading technology.
MSI Creator M16 A12UD-232ES, Intel® Core™ i7, 40,6 cm (16"), 2560 x 1600 pixels, 16 GB, 1 TB, Windows 11 Home
MSI Creator M16 A12UD-232ES. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 40,6 cm (16"), HD type: Quad HD+, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050 Ti. Operating system installed: Windows 11 Home. Product colour: Black