location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Clutch GM30 mouse Right-hand USB Type-A Optical 6200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLUTCH GM30 RGB Optical Gaming Mouse '6200 DPI Optical Sensor, 6 Programmable button, Dual-Zone RGB, Ergonomic design, OMRON Switch with 20+ Million Clicks, RGB Mystic Light'
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLUTCH GM30 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072659097 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Aug 2022 14:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points MSI Clutch GM30 mouse Right-hand USB Type-A Optical 6200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - U-shaped edge RGB lighting with over 9 lighting effects
  • - Symmetrical mouse design
  • - PAW-3327 Optical Sensor up to 6200 DPI
  • - Polygonal side buttons with effortless pressing
  • - Double injection & Dragon scale side grips
  • - Fine-tune detail settings with Dragon Center
Long product name MSI Clutch GM30 mouse Right-hand USB Type-A Optical 6200 DPI :
The long product name of MSI Clutch GM30 mouse Right-hand USB Type-A Optical 6200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Optical, 6200 dpi, USB 2.0, RGB, 98g
More>>>
MSI Clutch GM30 mouse Right-hand USB Type-A Optical 6200 DPI:
The official description of MSI Clutch GM30 mouse Right-hand USB Type-A Optical 6200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

RGB MYSTIC LIGHT
U-shaped edge lighting with RGB Mystic Light perfectly displays millions of colors and over 9 effects.

CONTROL THE RGB WITHOUT SOFTWARE
Convenient lighting control allows you to change speed, direction, or mode with ease.

FIT YOUR STYLE
The symmetrical shape of the GM30 is designed for comfort. This medium hand size mouse is favorable for both palm and claw grip style.

PERFORMANCE & DURABILITY
Incredibly fast & precise tracking is provided by the PixArt PAW3327 optical sensor, which supports up to 6200 DPI and 1000Hz polling rate. Combined with OMRON switches rated for over 20 million clicks, the GM30 can endure years of intensive gaming.

WELL MADE
Crafted using double injection molding, the dragon scale side grips will never fail you. Polygonal designed side buttons allow you to flick with speed and ease.

SMOOTH MOVEMENT
Using an elevated exit point for the cable, the GM30 avoids any unnecessary drag that the cable could cause on the mousepad.

DRAGON CENTER SUPPORTED
All detailed settings such as lighting control, button assignment, DPI setting, and macro recording can be fulfilled in the latest Dragon Center.

Short summary description MSI Clutch GM30 mouse Right-hand USB Type-A Optical 6200 DPI:
This short summary of the MSI Clutch GM30 mouse Right-hand USB Type-A Optical 6200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Clutch GM30, Right-hand, Optical, USB Type-A, 6200 DPI, Black

Long summary description MSI Clutch GM30 mouse Right-hand USB Type-A Optical 6200 DPI:
This is an auto-generated long summary of MSI Clutch GM30 mouse Right-hand USB Type-A Optical 6200 DPI based on the first three specs of the first five spec groups.

MSI Clutch GM30. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 6200 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Illumination colour: Multi. Power source: Cable. Product colour: Black

Mouse
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
6
Movement resolution
6200 DPI
Customizable movement resolution
Yes
Number of movement resolution modes
5
Number of scroll wheels
1
Scrolling directions
Vertical
Adjustable polling rate
Yes
Polling rate
125,250,500,1000 Hz
Buttons durability (million clicks)
20
Design
Form factor *
Right-hand
Design
Product colour *
Black
Surface coloration
Monochromatic
Illumination
Yes
Illumination colour
Multi
Ergonomics
Cable length
2 m
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Weight & dimensions
Width
62 mm
Depth
128 mm
Height
35 mm
Weight
98 g
Packaging data
Quantity *
1
Package type
Hanging box
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2020-05-01 11:54:37
Uk has collected 11 expert reviews for MSI CLUTCH GM30 RGB Optical Gaming Mouse '6200 DPI Optical Sensor, 6 Programmable button, Dual-Zone RGB, Ergonomic design, OMRON Switch with 20+ Million Clicks, RGB Mystic Light' and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
eteknix.com
Updated:
2020-05-01 11:54:32
Is it time to upgrade your dusty old gaming peripherals for something fresh and exciting? Or perhaps you've just built your first gaming PC, or at least are planning to build one and need some peripherals? With a little change from £120, you can grab all...
0%
Brand Image Product code Product Stock Price from
R-Go Tools RGOTWBMWLBL mouse Ambidextrous Bluetooth + USB Type-A Optical 2400 DPI R-Go Tools RGOTWBMWLBL mouse Ambidextrous Bluetooth + USB Type-A Optical 2400 DPI
(show image)
RGOTWBMWLBL R-Go Twister mouse, medium, right and left, bluetooth 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools HE Mouse RGOHEBAMRWL mouse Right-hand Bluetooth 1750 DPI R-Go Tools HE Mouse RGOHEBAMRWL mouse Right-hand Bluetooth 1750 DPI
(show image)
RGOHEBAMRWL R-GO HE Basic vertical mouse, medium, right, Bluetooth 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools HE Mouse RGOHEWL mouse Right-hand Bluetooth Optical 1750 DPI R-Go Tools HE Mouse RGOHEWL mouse Right-hand Bluetooth Optical 1750 DPI
(show image)
RGOHEWL R-Go HE Break ergonomic mouse, medium, right, bluetooth 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)