location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Gaming GT72S-6QECHG16SR421BW (Dominator Pro G) Intel® Core™ i7 i7-6820HK Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
GT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT72S-6QECHG16SR421BW (Dominator Pro G)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
001782-SKU2102 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072424237
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Gaming GT72S-6QECHG16SR421BW (Dominator Pro G) Intel® Core™ i7 i7-6820HK Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-6820HK 2,7 GHz
  • - 43,9 cm (17.3") Full HD 1920 x 1080 pixels IPS LED backlight Matt 16:9
  • - 16 GB DDR4-SDRAM
  • - 1,26 TB HDD+SSD Blu-Ray RW
  • - NVIDIA® GeForce® GTX 980M 8 GB NVIDIA G-SYNC Intel® HD Graphics 530
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium-Ion (Li-Ion) 230 W
  • - Windows 10 Home 64-bit
Long product name MSI Gaming GT72S-6QECHG16SR421BW (Dominator Pro G) Intel® Core™ i7 i7-6820HK Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The long product name of MSI Gaming GT72S-6QECHG16SR421BW (Dominator Pro G) Intel® Core™ i7 i7-6820HK Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6820HK (8M Cache, 2.70 GHz), 17.3" Full HD (1920x1080) LED, 16GB DDR4, 256GB SSD + 1TB SATA HDD, BD Writer, Intel HD Graphics 530 + NVIDIA GeForce GTX 980M 8GB GDDR5, Gigabit Ethernet, WLAN 802.11 ac, Bluetooth, FHD Webcam, Windows 10 Home 64-bit
More>>>
MSI Gaming GT72S-6QECHG16SR421BW (Dominator Pro G) Intel® Core™ i7 i7-6820HK Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official description of MSI Gaming GT72S-6QECHG16SR421BW (Dominator Pro G) Intel® Core™ i7 i7-6820HK Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Latest 6th Generation Intel ® Core™ i7 Processors

Skylake is codename of the brand new 14nm micro-architecture of Intel’s latest 6th generation processors. The Skylake platform requires lower power consumption but delivers better performance than before. CPU performance of Core i7 6700HQ is 20% faster than i7 4720HQ under average usage. For optional models of GT series, will have special version of Core i7 6820HK with overclock capability from 3.7GHz to over 4GHz, the overclock frequency may differ depends on the CPU capability.

Upgradeable MXM Design

Thanks to its replaceable MXM graphics module, the GT72 comes with more possibilities for future upgrades than other notebooks. The original configuration of the GT72, with GTX870M/GTX880M is upgradable to the new, more powerful GTX970M or even GTX980M, depending on your territory. Newer GT72 models featuring the GTX970M/GTX980M in their turn will be upgradable to future graphics generations in 2015.

*MXM upgrade program is only available in selected countries and selected customers with special service, not for end-users to make upgrade by their own.

Super RAID 4 Storage – Load Games in Seconds

Get in the game before everyone else with Super RAID 4, MSI’s fastest RAID 0 storage configuration. Combining dual PCI-E Gen 3.0 x4 SSD’s utilizing NVMe technology, harness the full performance potential of the Gen 3.0 SSD through the optimization of the hardware and software outputting extreme read speeds over 3300MB/s. Load games works in seconds!

*This feature is only available on S versions of the GT Series using 6th Generation Intel™ Core® processors

Super Port – One Port for Everything

Whatever you need, you can get it done with just one Super Port. Transfer massive files faster than ever with up to 1000MB/s transfer rates. Get more pixel power supporting dual 4K displays and extend your field of view with daisy chain capabilities. Even charge your phones, tablet and any device faster on-the-go or at home (support up to 3A current).

Connect 4K

60Hz display with single Super Port. Enjoy your game with double the sensation.

Cooler Boost 3: Keep Calm Under Pressure

Heat is the most original element on earth. It’s pure physics that more energy will generate more heat. Cooling is therefore a knotty task to tackle with. MSI exclusive Cooler Boost 3 technology creates dual thermal modules internally by allocating dedicated heat pipes for GPU and CPU. One click on the fan boost button, a total of 5 heat pipes and dual fans actively and effectively push heat out of the system, making the cooling design of GT72 the highest level of its kind.

Latest architecture DDR4-2133 Memory Support

Get the best possible performance out of your notebook with support of the advanced DDR4-2133 memory, achieving over 2.9GB/s in reading speed and 3.2GB/s in writing. With over 30% faster performance than previous generations DDR3-1600, DDR4-2133 is the new laptop standard to take your extreme gaming experience to the next level.

The Real Deal:
A Keyboard All Gamers Desire For

Every hardware detail of this keyboard is calculated and especially designed for professional gamers’ needs. Better responsive and tactile feedback, optimum WASD zone and support of multi-key inputs are all for gamers to gain full command over gaming missions.

SteelSeries Engine 3 (SSE3) – Target, Position, Aim and Fire

During gameplay, SteelSeries Engines 3 serves as your firearm. With SSE3, you get to suit up your weapon with cool look by lightening it up with multiple backlit colors, transform your keyboard into a high technology firearm by setting up several keys into one key command and cloud syncing all SteelSeries gears together.

Freedom to Play

SteelSeries Engine will automatically recognize what game you are playing and open your saved profile(s) for that game. You can create your own profiles for other applications and then have SteelSeries Engine open the corresponding profile when you start up your application.

Friendly UI design

The SteelSeries Engine is easy to understand by using pictorial representations of devices along with basic drag-and-drop techniques to assign key presses, complex macros, device profiles and buttons. Also features intuitive macro creation with customizable colors, fonts, and names for everything.

99% PROGRAMMABLE MACRO/HOTKEY

Every gamer can easily customize every individual key as hot key to personalize his own play style, greatly increase the convenience on key usage.

* Except FN key

QUICKLY LAUNCH APPS WITH JUST ONE CLICK

Gamers can assign application launches to specific keys, avoiding the need to browse through endless menus.

CLOUDSYNC

Users may backup, share and sync your configuration profiles through SSE3 app across all platforms. Simply log in with your SteelSeries ID to access to configurations whenever you are.

INTERFACE COMMUNICATION

Synchronize all your SteelSeries gears through SSE3 more fluent and better gaming experience.

4 keyboard layers options!!

There are 4 layers for gamers to set 4 usage scenario or game. Not only that, while playing the game, gamers can easily and quickly switch layer*, such as a chat screen with friends. Communication with friends is not interrupted!!

*The layers switch key is “Fn+1~4”

Intelligent keypress macro capabilities

There are virtually unlimited keypress macro creation capabilities. Anything you can do on a mouse or a keyboard can be programmed along with specific event timing. You can even program mouse events into keyboard macros. Your macros will be running at a high priority in your computers Operating System, yet it does NOT interfere with your real time actions during gameplay.

Create your own text macro

Besides keypress macro, SteelSeries Engine also can create the text macro for gamers’ talk. By this way, gamers can have simultaneously multi-party conversation and do not waste time in doing repetitive typing.

Create your own text macro
KLM (Keyboard light management)

Depending on your mood and desires, you can choose from more than 1,000 color combinations and five different scenario modes for the keyboard, enabling you to be the coolest gamer at any LAN party!

Unlimited profile possibilities

Profiles are sets of macros, button assignments, and device configurations that are frequently used together. An unlimited number of profiles, with customizable names, can be stored in the SteelSeries Engine. It provides predefined profiles for common games which can be used directly or as templates for your custom macros.

Statistics to analyze and improve

Whether you're playing an FPS or editing in Photoshop, being better and more efficient is something we want to help you achieve. Use the Statistics module to record your keyboard or mouse actions. Then review the peripheral heat map, which shows with both color and numbers the frequency of your key or button presses. You can then use this information to fine tune your macros as well as your key and mouse button assignments to optimize your tools to play (and work).

Silver Lining Print

See more and do more in the night with high-grade silver lining printed keys. See the full color spectrum on the SteelSeries multicolor keyboard and enjoy longer lasting keys worry free of long-term wear and tear.

ESS SABRE HiFi Audio DAC – Evolve Details You Hear

Push the limits of your audio peripherals and hear the difference with the SABRE Audio DAC. Support 24bit/192kbps sampling rate. Drive your high quality headset from 16ohm to 600ohm which gives highest sound detail, up to 122dBA DNR unmatched by PC, Mac or mobile devices DAC. Discover new details that you’ve been missing or maintain the upper-hand in competitive FPS matches where every bit of sound counts.

*Available on GT and GS certain SKU.

Nahimic Virtual Surround Sound - Military Technology, the Next Gaming Standard

Originally developed for military fighter jets, Nahimic specializes in 3D sound software processing and audio improvements offering virtual 7.1 sound in immersive high definition. Designed to work with standard audio and stereo equipment, Nahimic transports gamers into the action, allowing them to sense every footstep, hear every bullet whizzing past, and feel every explosion. It also features a high definition audio recorder to easily capture and stream studio quality sound and is only available on MSI gaming laptops.

Virtual Surround

Highly immersive 7.1 virtualization Brings an ultra realistic 360°Sound stage.

Bass boost

Powerful AND deep bass Emphasizes the sub frequencies of expiosion shockwaves and brings vibrancyto the gaming soundtracks

FREQUENCY LEVELER

Because each sound can be decisive Raises up the highest frequencies in order to highlight all the important tiny details (footsteps, gunshot whistles…).

Noise gate & Noise reduction

Removes 90% of the noise Removes the noise from your communications. The result is a crystal clear in-game voice com in any situation.

*Available on select models

SOUND by DYNAUDIO 2.1 SPEAKER SYSTEM

Cooperated with the world leading speaker company Dynaudio for years, the whole new designed GT72 is packing the latest speakers design with 2 channels with 1 subwoofer, and its absolutely authentic hearing experience. The signal has been enhanced up to 50% sound detail and up to 10dB volume has been increased; people who play games or enjoy movies will absolutely be immersed in the perfect system with outstanding sound effect.

AUDIO BOOST 2 WITH 3 INDEPENDENT AMP

By utilizing dedicated headset amplifiers, an isolated audio board and gold-plated audio jacks, Audio Boost 2 delivers the most advanced listening experience of any gaming notebook. Audio performance is improved by an average of 30%, calculation based on measurable parameters in traditional audio solutions.

Audio Boost 2 provides gamers a more detailed aural picture of their surroundings, helping in-game, while also minimizing distortion and providing a powerful amplifier which has no trouble powering even the most demanding gaming headsets. Gold-plated jacks will give you less noise interference and ensure the long-term durability of the jack.

Killer DoubleShot Pro – Protecting Your Ping

Stop losing games to lag with Killer DoubleShot Pro. Protect and prioritize networking traffic while preventing lag spikes so you can game without fear and play at your best. Select programs you want your network to prioritize to ensure maximum bandwidth and track your speeds with the easy-to-use Killer Networking Manager. Killer DoubleShot Pro supports both Killer Gb LAN and WiFi IEEE 802.11ac dual band protocol and improves average latency by 3.5 times compared with those utilizing IEEE 802.11ac.

Killer Shield – Smoother Gameplay

One more protection for smoother uploads and download processes. Less pin rate floating reassures more fluent gameplays.

SHOW OFF YOUR SKILLS TO THE WORLD

XSplit Gamecaster lets you easily record your gaming moments and broadcast your live gameplay sessions to Twitch, YouTube, UStream and more. It's simple, easy to use and ideal for sharing your gameplay with the world. So what are you waiting for? Join the revolution and start streaming and recording with XSplit Gamecaster today.

STREAMING

Use XSplit Gamecaster to stream all of your gaming activities

Webcam & chroma key

Add a webcam and show your game face

Share your broadcast

Share your broadcast and conquer the world

Realtime notes

Draw attention whilst casting with in-game annotations

Record & upload

Organize and upload your greatest gaming moments

TriDef SmartCam Integration

Revolutionary background removal without the need of a green screen.

Adaptive Bitrate Technology

Automatically adjusts your bitrate to minimize connection drops so you can enjoy uninterrupted streaming.

SEE GAMING DIFFERENTLY WITH NVIDIA G-SYNC™

See gaming differently with breakthrough NVIDIA G-SYNC ™ display technology. By synchronizing the display refresh rates to the GPU, G-GYNC eliminates screen tearing and minimizes stutter and input lag to deliver the very best gaming experience. Objects look sharper and gameplay is fluid and responsive to give you a serious competitive edge.

True Color Technology

MSI True Color Technology guarantees that each panel in a MSI notebook comes with the finest precision in color. After examination and an extensive factory calibration process by the MSI True Color Technology, the panel quality will be more accurate, close to 100% sRGB. Hence, each color is delivered with the highest standard precision in detail, guaranteeing excellent color fidelity for many use applications.

MSI has partnered with Portrait Displays, Inc. in developing a level of accuracy for display technology that sets a new standard. Trusting that the displays colors naturally represent the content is MSI’s objective.

TRUE COLOR PROFILE

Vision and sound are the most important two factors in this field. You now get to see clearer than your enemies to always get one step ahead of the rest. Besides Gaming Mode, True Color Technology also offers prefect color accuracy for 5 more scenarios. Work or play, you can easily switch to the mode that best suits your eyes. The profile sharing feature permits you to share your True Color settings to other users anywhere.

Matrix Display

Expand the vision for extreme gaming experience. Embrace immersive gaming experience by expanding your gaming real estate across 3 external displays in full HD with the Surround View Mode of MSI Matrix Display technology.

Furthermore, MSI innovative Matrix Display on GT series supports up to 3 external displays, 4 displays in total simultaneously through one HDMI 1.4, two MINI DisplayPort 1.2 and laptop built-in display. Multi-task is made possible even during competitive gameplays. Connect the laptop to HDTV display, Matrix Display supports 4K output with a resolution up to 3840 x 2160.

MSI Matrix Display technology creates an ideal environment for extreme gaming experience and pleasant multimedia entertainment.

Wide Viewing Angle Display

MSI gaming notebook built in with latest high quality Wide-View panel LCD display takes image clarity to a whole new level with higher pixel resolution. The images are amazingly much more sharp and vivid with 40% more contrast level and 40% more brightness level than regular TN panel. When you're playing games, you will have breathtaking and brilliantly true-to-life viewing experience.

HIGH CLASS DESIGN WITH E-SPORT ENTHUSIASM

Its brushed-metal lid and aesthetics line design are inspired by matte black supercars, adding high class taste. MSI GT72 series is designed to dominate the cyber world.

NVIDIA GeForce GTX 980M graphics of G-SYNC

The NVIDIA Geforce GTX 980M Series brings extreme graphics performance for furious gaming notebooks. As the first graphics solution to reach a score over 10,500 in 3DMark 11, the GeForce GTX 980M delivers extremely fast and fluid gaming experience, with G-SYNC technology from NVIDIA and special panel design, gamers could get complete image presents from 30fps to 75fps at the highest settings of Full HD.

Short summary description MSI Gaming GT72S-6QECHG16SR421BW (Dominator Pro G) Intel® Core™ i7 i7-6820HK Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the MSI Gaming GT72S-6QECHG16SR421BW (Dominator Pro G) Intel® Core™ i7 i7-6820HK Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Gaming GT72S-6QECHG16SR421BW (Dominator Pro G), Intel® Core™ i7, 2,7 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1,26 TB

Long summary description MSI Gaming GT72S-6QECHG16SR421BW (Dominator Pro G) Intel® Core™ i7 i7-6820HK Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of MSI Gaming GT72S-6QECHG16SR421BW (Dominator Pro G) Intel® Core™ i7 i7-6820HK Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

MSI Gaming GT72S-6QECHG16SR421BW (Dominator Pro G). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HK, Processor frequency: 2,7 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray RW. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
43,9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6820HK
Processor cores
4
Processor threads
8
Processor boost frequency
3,6 GHz
Processor frequency *
2,7 GHz
System bus rate
8 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6800 Mobile Series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory slots
4x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1,26 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
Number of SSDs installed
2
SSD capacity
256 GB
SSD interface
M.2
Optical drive type *
Blu-Ray RW
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 980M
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1,7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
NVIDIA G-SYNC
Yes
Audio
Number of built-in speakers
2
Speakers manufacturer
Dynaudio
Built-in subwoofer
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
Mini DisplayPorts quantity
1
DVI port
No
Ports & interfaces
Thunderbolt 3 ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel CM236
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FL
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Small Business Advantage (SBA) version
1,00
Intel TSX-NI version
1,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88969
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
9
Power
AC adapter power
230 W
AC adapter frequency
50 - 60 Hz
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
428 mm
Depth
294 mm
Height
48 mm
Weight *
3,78 kg
Packaging content
Manual
Yes
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2016-10-21 05:32:14
Uk has collected 65 expert reviews for MSI Gaming GT72S-6QECHG16SR421BW (Dominator Pro G) Laptop 43.9 cm (17.3") Full HD Intel® Core™ i7 i7-6820HK 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 980M Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
nag.co.za
Updated:
2016-10-21 05:32:14
I'm that rare breed of PC Master Race member that has an appreciation for the gaming laptop, which draws plenty of snide remarks from my tower-loving friends.So imagine my smug glee when I got my hands on the MSI GT72S 6QE Dominator Pro G for review, a ga...
Good Great looking G-SYNC display, Enough power to take down North Korea, Array of connectivity options...
Bad Underwhelming keyboard, Prohibitive price tag...
Bottom line Let's address the elephant in the room – the price. It's not cheap. The benchmarks and the hardware are great, and for that kind of money they should be. It's the rest that counts here, and the GT72 left me somewhat ambivalent.I love the abundance of I/O...
75%
eteknix.com
Updated:
2016-10-21 05:32:14
MSI is an established player in the gaming laptop scene and produces a huge range of products to suit various usage scenarios. Whether you're prioritizing portability or simply require raw horsepower, MSI has a laptop to suit your specific needs. The comp...
Good Astounding SSD read speeds, Decent overclocking headroom, Excellent audio with a strong dynamic range, Gorgeous RGB keyboard, Incredibly efficient, Large quantity of USB 3.0 ports, MSI ‘Super Port’ offers marvelous transfer speeds, Reasonable weight consi...
Bad Average battery life, Surface material accumulates fingerprints extremely quickly, Neutral, 128GB boot drive capacity is pretty small but this is expected given the price of NVMe SSDs, “The MSI GT72S Dominator Pro is built to an impeccable standard and re...
Bottom line Pricing The MSI GT72S 6QE Dominator Pro is currently available from Scan for £1962.20 which includes next day delivery and a standard 2-year warranty. Clearly, this is a huge investment and requires a great deal of consideration. The price is competitive...
0%
chip.com.my
Updated:
2016-12-03 02:01:53
Kicking it back during the weekends having LAN parties with friends used to be a thing, but once you're all grown up it becomes somewhat of hassle to disassemble your PC's, just for a night's worth of gaming. But thanks to the advancements in graphic card...
Good Performance...
Bad Loud fans...
Bottom line The MSI GT72S 6QE Dominator Pro G performs like a dream, allowing gamers to replace a bulky PC with a laptop. Features wise the overclock function is a great addition and makes this laptop all the more special.(previously published in issue February 2016...
0%
hardwarezone.com.ph
Updated:
2016-12-03 02:01:54
There was always talk that Intel's Broadwell architecture would be a short-lived one, and indeed, barely a year after the first Broadwell-based mobile Core M processor dropped, we now have notebook powered by Skylake processors in our midst.Skylake repres...
Bottom line An evolutionary step forwardIt looks the same but the new GT72S 6QE Dominator Pro G is much better than the older GT72. It's cheaper too!MSI has always kept pace with the latest in technology and the updated MSI GT72S packs the very latest in hardware tha...
0%
hardwarezone.com.my
Updated:
2016-12-03 02:01:54
There was always talk that Intel's Broadwell architecture would be a short-lived one, and indeed, barely a year after the first Broadwell-based mobile Core M processor dropped, we now have notebooks powered by Skylake processors in our midst.Just as a ref...
Good Powerful, unlocked processor, Great gaming performance especially with GSync, Robust audio capabilities, Runs cool, Support for up to 64GB RAM, Excellent and customizable keyboard, Super Port, tons of USB ports, Bluray drive...
Bad Heavy and unwieldy, Nonremovable battery, FullHD 1080p display starting to look dated, No automatic graphics switching, affects battery life, Pricey...
Bottom line An evolutionary step forwardIt looks the same but the new GT72S 6QE Dominator Pro G is much better than the older GT72. It's cheaper too!MSI has always kept pace with the latest in technology and the updated MSI GT72S packs the very latest in hardware tha...
80%
klgadgetguy.com
Updated:
2016-12-03 02:01:54
Technology isn't just about being innovative at times, you may have the best hardware features that does the coolest stuff out there, but that doesn't mean that it delivers the best capabilities that it is meant to be. In MSI's case, focusing on gaming no...
Bottom line The MSI GT72s-6QE Dominator Pro G gaming notebook is the most powerful gaming machine ever produced by MSI, while it looks the same like its predecessor, its new performance blood has made it a worthwhile investments for gamers and creative power users on...
88%
HEXUS.net
Updated:
2016-12-03 02:01:54
Keeping close to the bleeding edge of PC technology can be a costly endeavor at the best of times, and if you find yourself waiting for the next big innovation, it can be time consuming, too. Such obstacles are however of little significance to the harden...
Good Quad-core Intel Skylake CPU, Powerful GTX 980M GPU, Ultra-fast NVMe PCIe storage, 16GB of DDR4 memory, G-Sync display is great for gaming, Excellent connectivity inc. USB Type-C...
Bad Battery life isn't great, Measly SSD capacity, Little change from £2,000...
Bottom line PC enthusiasts in the market for a high-performance gaming laptop may find themselves enthralled by the GT72S Dominator Pro G specification sheet.This no-holds-barred, £2,000 laptop takes few prisoners in its attempt to out-gun most of the competition...
0%