location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola HS-830 Motorhelmet Headset Wireless Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HS-830 Motorhelmet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HS-830
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Motorola HS-830 Motorhelmet Headset Wireless Bluetooth :
The long product name of Motorola HS-830 Motorhelmet Headset Wireless Bluetooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HS830 Helmet Headset
More>>>
Motorola HS-830 Motorhelmet Headset Wireless Bluetooth:
The official description of Motorola HS-830 Motorhelmet Headset Wireless Bluetooth as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the Motorola Wireless Helmet Headset HS830 and Pendant Headset HS830, Motorola expands their award-winning wireless accessory portfolio to further provide consumers with the ultimate tools for personal communication using Bluetooth® wireless technology. Delivering Motorola’s signature styling and wear-ability with up-to five hours of talk time, the user-friendly Motorola Wireless HS830 helmet and pendant headsets take wireless connectivity to the extremes by invisibly and reliably creating a hands-free connection between headset and mobile to meet all on-the-go communication needs. And, like all other Bluetooth® enabled devices, the model HS830 works with virtually any make or model mobile phone that has Bluetooth® wireless technology.

Motorola Wireless Helmet Headset HS830 with Bluetooth® Wireless Technology

Juice for the Journey
Designed for motorcycle riders who want to stay in touch on and off their bike, the model HS830 helmet headset provides clear, crisp connectivity at a pit stop or on the open road. Mounting the helmet adapter – consisting of the speaker, microphone and cover – to a full-faced or open-faced helmet is easy using the included strong 3M adhesive. The unique headset module then slips inside the cover on the helmet so that riders can leave mobile phones in a pocket or backpack up to 10 meters (30 feet) away and still make or receive calls. And with up to five hours of talk time and 100 hours of standby time from a single charge, your headset won’t run out of juice until you do.

Rev it Up
The Motorola Wireless Helmet Headset HS830 is Bluetooth® 1.2 compliant, supporting quicker connections, better audio quality, adaptive frequency hopping and backwards compatibility with Bluetooth® 1.1 devices. For rough riding, the Motorola wireless helmet headset is manufactured with a noise reducing microphone to help minimize traffic and wind noise when riding at highway speed, as well as a cover designed to withstand whatever nature throws at you. Additionally, a rider-passenger switch allows seamless headset to headset communication while on-the-move.

Motorola Wireless Pendant Headset HS830 with Bluetooth® Wireless Technology

Still Going….
The Motorola Wireless Pendant Headset HS830 means the conversation doesn’t have to end with the ride – just remove the headset module from the helmet adapter and attach it to the neck strap to continue dialogue off the road. Use the pendant with the helmet headset or as a completely separate accessory altogether. The choice is yours.

Work with Me
The Motorola Wireless Pendant Headset HS830 is Bluetooth® 1.2 compliant, plugs into an audio jack on the neck strap headset and has a built in earbud on the cord for easy storage and a clean look when not in use. This flexible solution is perfect for those who prefer an earbud versus on-the-ear wireless headsets. The multifunction button allows users to place, receive or end calls, all with one simple push -- freeing you up to focus on the road or walk ahead.

The Motorola Wireless Helmet Headset HS830 and Pendant Headset HS830 are designed to work seamlessly with virtually any Bluetooth enabled phone, including the Motorola A760, A768, A835, A845, A925, E398, V303, V500, V501, V600, V710 and V80 mobile phones.

Short summary description Motorola HS-830 Motorhelmet Headset Wireless Bluetooth:
This short summary of the Motorola HS-830 Motorhelmet Headset Wireless Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola HS-830 Motorhelmet, Wireless, 16 g, Headset

Long summary description Motorola HS-830 Motorhelmet Headset Wireless Bluetooth:
This is an auto-generated long summary of Motorola HS-830 Motorhelmet Headset Wireless Bluetooth based on the first three specs of the first five spec groups.

Motorola HS-830 Motorhelmet. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 16 g

Performance
Product type *
Headset
Headset type
Monaural
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Battery
Talk time
6 h
Standby time
120 h
Weight & dimensions
Weight
16 g
Other features
Compatibility
Telephone
Dimensions (WxDxH)
51 x 25 x 10 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:00:33
Uk has collected 1 expert review for Motorola HS-830 Motorhelmet Headset Wireless Bluetooth and the rating is 65 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
65%
Brand Image Product code Product Stock Price from
Motorola Headset HT820 Wireless Bluetooth Motorola Headset HT820 Wireless Bluetooth
(show image)
CFLN1950 Headset HT820 0.00
(excl. VAT)
0 (incl. VAT)