location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Black Laser Toner - Samsung MLT-D1082S - For Samsung ML 164x / 224x series toner cartridge 1 pc(s)

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Laser Toner - Samsung MLT-D1082S - For Samsung ML 164x / 224x series
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65009DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598003752
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   MM
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Black Laser Toner - Samsung MLT-D1082S - For Samsung ML 164x / 224x series toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Black
  • - Laser printing
  • - 1 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Black Laser Toner - Samsung MLT-D1082S - For Samsung ML 164x / 224x series toner cartridge 1 pc(s) :
The long product name of MM Black Laser Toner - Samsung MLT-D1082S - For Samsung ML 164x / 224x series toner cartridge 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies 65009DK - Samsung MLT-D1082S - Black Laser Toner for Samsung ML 164x / 224x series
More>>>
MM Black Laser Toner - Samsung MLT-D1082S - For Samsung ML 164x / 224x series toner cartridge 1 pc(s):
The official description of MM Black Laser Toner - Samsung MLT-D1082S - For Samsung ML 164x / 224x series toner cartridge 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies remanufactured laser toner:

MM Print Supplies is a Danish brand of printer supplies for laser printers, inkjet printers, postal franking machines and ribbons for typewriters, ATM machines etc.

MM Print Supplies is a trademark under the MM brand. - See more at www.mmps.dk

The MM Toner offers a high-quality alternative to the OEM laser toner at an affortable price point. All MM Toners cartridges are produced from a recycled OEM cartridge.

Quality
MM Toners are assembled in facilities that are ISO 9001:2000 and ISO 14001:2004 certified. This means you can be assured that MM Toner production processes are of the highest quality as well as environmentally friendly. All MM Toners are produced within the European Union by Europeans, you are directly supporting European labour by using MMPS Toners.

All toners get new essential components installed to ensure perfect print quality - new components include drum/OPC unit, PCR, Viper blade, Doctor blade etc. All parts are produced to meet or excede OEM quality.

Environment
The remanufactured lasertoners are built from collected original cartridges in EU, all production is done in the EU. This helps with lowering CO2 emssions when transported from the plant, while competitors and original cartridges mainly are produced in Asia.

Furthermore MM Toners are packed in recycled cardboard boxes to minimize waste.

Did you know that?
- A new built toner uses up towards 3,3 litres of oil in production?
- Every year, over 300 million cartridges are thrown away and ends in landfills or gets burned. In terms of weight, this is equivalent to more than 30,500 African Elephants
- Stacked end to end, the cartridges thrown away in one year would cover a distance of more than 38400 km Long enough to circle the earth!

Save money compared to the OEM equivalent and help lowering the burden of Mother Earth.

Warranty
MM provides 2 year warranty.

Printer warranty
Our warranty also includes our amazing Printer Warranty. In the unlikely event that a printer is damaged by using a MM Toner, the printer will either be replaced with a new printer or be repaired by a certified technician.

Short summary description MM Black Laser Toner - Samsung MLT-D1082S - For Samsung ML 164x / 224x series toner cartridge 1 pc(s):
This short summary of the MM Black Laser Toner - Samsung MLT-D1082S - For Samsung ML 164x / 224x series toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

MM Black Laser Toner - Samsung MLT-D1082S - For Samsung ML 164x / 224x series, Black, 1 pc(s)

Long summary description MM Black Laser Toner - Samsung MLT-D1082S - For Samsung ML 164x / 224x series toner cartridge 1 pc(s):
This is an auto-generated long summary of MM Black Laser Toner - Samsung MLT-D1082S - For Samsung ML 164x / 224x series toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

MM Black Laser Toner - Samsung MLT-D1082S - For Samsung ML 164x / 224x series. Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Approximate page yield (black, ISO/IEC 19798)
1500 pages
Printing colours *
Black
Cartridge return & recycling
Yes
Approximate page yield (A4, black & white, ISO/IEC 19752)
1500 pages
Product colour
Black
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
950 g
Package type
Box
Other features
Colour
Yes
Print technology
Laser printing
Brand Image Product code Product Stock Price from
MM Black Laser Toner - Samsung MLT-D1082S High capacity - For Samsung ML 164x / 224x toner cartridge 1 pc(s) MM Black Laser Toner - Samsung MLT-D1082S High capacity - For Samsung ML 164x / 224x toner cartridge 1 pc(s)
(show image)
65055DK Black Laser Toner - Samsung MLT-D1082S High capacity - For Samsung ML 164x / 224x 0.00
(excl. VAT)
0 (incl. VAT)
Samsung MLT-P1082AELS toner cartridge 2 pc(s) Original Black Samsung MLT-P1082AELS toner cartridge 2 pc(s) Original Black
(show image)
MLT-P1082AELS MLT-P1082AELS 0.00
(excl. VAT)
0 (incl. VAT)
Actebis

Actebis MLT-D1082S toner cartridge 1 pc(s) Black
(show image)
1411619 MLT-D1082S 0.00
(excl. VAT)
0 (incl. VAT)
Samsung MLT-D1082S toner cartridge Original Black Samsung MLT-D1082S toner cartridge Original Black
(show image)
MLT-D1082SELS MLT-D1082S 0.00
(excl. VAT)
0 (incl. VAT)
Samsung MLT-D1082S/ELS - Tonerkassett toner cartridge Original Black Samsung MLT-D1082S/ELS - Tonerkassett toner cartridge Original Black
(show image)
MLT-D1082S/ELS ZWART MLT-D1082S/ELS - Tonerkassett 0.00
(excl. VAT)
0 (incl. VAT)
Samsung MLT-D1082S toner cartridge Original Black Samsung MLT-D1082S toner cartridge Original Black
(show image)
MLT-D1082S MLT-D1082S 0.00
(excl. VAT)
0 (incl. VAT)