location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Cyan Inkjet Cartridge - Replaces Cyan Inkjet Cartridge No.951XL (CN046AE) ink cartridge 1 pc(s) High (XL) Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cyan Inkjet Cartridge - Replaces Cyan Inkjet Cartridge No.951XL (CN046AE)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10037DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598016660
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:08:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Cyan Inkjet Cartridge - Replaces Cyan Inkjet Cartridge No.951XL (CN046AE) ink cartridge 1 pc(s) High (XL) Yield
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan
  • - High (XL) Yield
  • - Brand compatibility: HP
  • - 1 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Cyan Inkjet Cartridge - Replaces Cyan Inkjet Cartridge No.951XL (CN046AE) ink cartridge 1 pc(s) High (XL) Yield :
The long product name of MM Cyan Inkjet Cartridge - Replaces Cyan Inkjet Cartridge No.951XL (CN046AE) ink cartridge 1 pc(s) High (XL) Yield. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies 10037DK - HP Cyan Inkjet Cartridge No.951XL (CN046AE)
More>>>
MM Cyan Inkjet Cartridge - Replaces Cyan Inkjet Cartridge No.951XL (CN046AE) ink cartridge 1 pc(s) High (XL) Yield:
The official description of MM Cyan Inkjet Cartridge - Replaces Cyan Inkjet Cartridge No.951XL (CN046AE) ink cartridge 1 pc(s) High (XL) Yield as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Compatible Inkjet Cartridges:

MM Print Supplies is a Danish brand of printer supplies for laser printeres, inkjet printers, postal franking machines and ribbons for type writers, credit card terminals etc.

MMPS compatible inkjets are a cost effective, environmentally friendly alternative to original products. The inkjet cartridges are produced in the EU and are compatible with the same printers as the original cartridges.

Quality
The inkjet cartridges are manufactured in an ISO 9001:2000 and ISO 14001:2004 certified plant. This is your assurance that the production is top quality as well as environmentally friendly. You are in fact support the needed European labor market by using cartridges from MMPS.

Environment
MMPS inkjet cartridges are produced in the EU. This helps with lowering CO2 emssions when transported from the plant, while the competitors and original cartridges are produced in Asia. Furthermore our inkjet cartridges in an attractive blister pack which is made from 80% recycled plastic, and this leaflet is printed on FSC approved paper.

Warranty
MMPS provides 2 year warranty.

Printer warranty
Our warranty also includes our amazing Printer Warranty. In the unlikely event that a printer is damaged by using a MMPS inkjet cartridge, the printer will either be replaced with a new printer or be repaired by a certified technician.

Short summary description MM Cyan Inkjet Cartridge - Replaces Cyan Inkjet Cartridge No.951XL (CN046AE) ink cartridge 1 pc(s) High (XL) Yield:
This short summary of the MM Cyan Inkjet Cartridge - Replaces Cyan Inkjet Cartridge No.951XL (CN046AE) ink cartridge 1 pc(s) High (XL) Yield data-sheet is auto-generated and uses the product title and the first six key specs.

MM Cyan Inkjet Cartridge - Replaces Cyan Inkjet Cartridge No.951XL (CN046AE), High (XL) Yield, Cyan, 30 ml, 1 pc(s)

Long summary description MM Cyan Inkjet Cartridge - Replaces Cyan Inkjet Cartridge No.951XL (CN046AE) ink cartridge 1 pc(s) High (XL) Yield:
This is an auto-generated long summary of MM Cyan Inkjet Cartridge - Replaces Cyan Inkjet Cartridge No.951XL (CN046AE) ink cartridge 1 pc(s) High (XL) Yield based on the first three specs of the first five spec groups.

MM Cyan Inkjet Cartridge - Replaces Cyan Inkjet Cartridge No.951XL (CN046AE). Cartridge capacity: High (XL) Yield, Colour ink volume: 30 ml, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Colour ink volume
30 ml
Cartridge capacity
High (XL) Yield
Printing colours *
Cyan
Brand compatibility *
HP
Cartridge return & recycling
Yes
Features
Colour
Yes
Weight & dimensions
Package width
96 mm
Package depth
30 mm
Package height
149 mm
Package weight
67 g
Package type
Blister
Brand Image Product code Product Stock Price from
MM 10039UK ink cartridge 1 pc(s) High (XL) Yield Yellow MM 10039UK ink cartridge 1 pc(s) High (XL) Yield Yellow
(show image)
10039UK 10039UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10038UK ink cartridge 1 pc(s) High (XL) Yield Magenta MM 10038UK ink cartridge 1 pc(s) High (XL) Yield Magenta
(show image)
10038UK 10038UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10037UK ink cartridge 1 pc(s) High (XL) Yield Cyan MM 10037UK ink cartridge 1 pc(s) High (XL) Yield Cyan
(show image)
10037UK 10037UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10036UK ink cartridge 1 pc(s) Extra (Super) High Yield Black MM 10036UK ink cartridge 1 pc(s) Extra (Super) High Yield Black
(show image)
10036UK 10036UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Black & Color Inkjet Cartridges - Replaces HP No.950XL & No.951XL Value Pack BK/C/M/Y ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow MM Black & Color Inkjet Cartridges - Replaces HP No.950XL & No.951XL Value Pack BK/C/M/Y ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
10047DK Black & Color Inkjet Cartridges - Replaces HP No.950XL & No.951XL Value Pack BK/C/M/Y 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces No.951XL (CN048AE) ink cartridge 1 pc(s) High (XL) Yield MM Yellow Inkjet Cartridge - Replaces No.951XL (CN048AE) ink cartridge 1 pc(s) High (XL) Yield
(show image)
10039DK Yellow Inkjet Cartridge - Replaces No.951XL (CN048AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces HP No.951XL (CN047AE) ink cartridge 1 pc(s) High (XL) Yield MM Magenta Inkjet Cartridge - Replaces HP No.951XL (CN047AE) ink cartridge 1 pc(s) High (XL) Yield
(show image)
10038DK Magenta Inkjet Cartridge - Replaces HP No.951XL (CN047AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.950XL (CN045AE) ink cartridge 1 pc(s) Extra (Super) High Yield MM Black Inkjet Cartridge - Replaces HP No.950XL (CN045AE) ink cartridge 1 pc(s) Extra (Super) High Yield
(show image)
10036DK Black Inkjet Cartridge - Replaces HP No.950XL (CN045AE) 0.00
(excl. VAT)
0 (incl. VAT)